TE Connectivity Wire/Terminal Marker PL-050025-1-8A

Description
(PRICE/SP OF 1000), LABEL, POLYESTER, SILVER, 25MM X 50MM; LABEL TYPE:THERMAL TRANSFER PRINTABLE; LABEL DIMENSIONS:25MM X 50MM; LABEL MATERIAL:POLYESTER; LABEL COLOUR:SILVER; PACK QUANTITY:1000; PRODUCT RANGE:PL SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/SP OF 1000), LABEL, POLYESTER, SILVER, 25MM X 50MM; LABEL TYPE:THERMAL TRANSFER PRINTABLE; LABEL DIMENSIONS:25MM X 50MM; LABEL MATERIAL:POLYESTER; LABEL COLOUR:SILVER; PACK QUANTITY:1000; PRODUCT RANGE:PL SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Wire/Terminal Marker - 134498991 - Radwell International
Willingboro, NJ, United States
Wire/Terminal Marker
134498991
Wire/Terminal Marker 134498991
(PRICE/SP OF 1000), LABEL, POLYESTER, SILVER, 25MM X 50MM; LABEL TYPE:THERMAL TRANSFER PRINTABLE; LABEL DIMENSIONS:25MM X 50MM; LABEL MATERIAL:POLYESTER; LABEL COLOUR:SILVER; PACK QUANTITY:1000; PRODUCT RANGE:PL SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/SP OF 1000), LABEL, POLYESTER, SILVER, 25MM X 50MM; LABEL TYPE:THERMAL TRANSFER PRINTABLE; LABEL DIMENSIONS:25MM X 50MM; LABEL MATERIAL:POLYESTER; LABEL COLOUR:SILVER; PACK QUANTITY:1000; PRODUCT RANGE:PL SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Wire Markers and Cable Markers
Product Number 134498991
Product Name Wire/Terminal Marker
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 2153053 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.087 to 0.110 inch (2.2 to 2.8 mm)
View Details
Split Sleeve Cable Marker - 88188 - Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Specs
Wire & Cable Markers Pre-printed Markers
Material PVC
Diameter 1.500 inch (38.1 mm)
View Details