RS Components, Ltd. Cable Markers 2153053

Description
RS PRO SM1-2RD Cable Marker
Request a Quote
Description
RS PRO SM1-2RD Cable Marker
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Markers - 2153053 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Markers
2153053
Cable Markers 2153053
RS PRO SM1-2RD Cable Marker

RS PRO SM1-2RD Cable Marker

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire Markers and Cable Markers
Product Number 2153053
Product Name Cable Markers
Diameter 0.087 to 0.110 inch (2.2 to 2.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material PVC; Polyvinyl Chloride
Operating Temperature 30 to 60 C (86 to 140 F)
View Details
Cable Markers - 537264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material PVC; Polyvinyl Chloride
Diameter 0.445 inch (11.3 mm)
Operating Temperature 30 to 60 C (86 to 140 F)
View Details
Cable Markers - 537272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.157 to 0.394 inch (4 to 10 mm)
View Details
Cable Markers - 2053561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polypropylene with Metal Particles
Diameter 0.354 to 4.291 inch (9 to 109 mm)
View Details