TE Connectivity NTC Thermistors 701014-M

Description
44014RC,THERM,ROHS
Request a Quote Datasheet
Description
44014RC,THERM,ROHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 223-701014-M-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
223-701014-M-ND
NTC Thermistors 223-701014-M-ND
44014RC,THERM,ROHS

44014RC,THERM,ROHS

Buy Now Datasheet
Thermistor,nt,leaded; Zero Power Resistance At 25°C Te Connectivity Sensors - 42AC1689 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor,nt,leaded; Zero Power Resistance At 25°C Te Connectivity Sensors
42AC1689
Thermistor,nt,leaded; Zero Power Resistance At 25°C Te Connectivity Sensors 42AC1689
THERMISTOR,NT,LEADED ; Zero Power Resistance at 25°C:300kohm; Product Range:44000 Series; Thermistor Mounting:Through Hole; Beta Value (K):4462K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes

THERMISTOR,NT,LEADED; Zero Power Resistance at 25°C:300kohm; Product Range:44000 Series; Thermistor Mounting:Through Hole; Beta Value (K):4462K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 223-701014-M-ND 42AC1689
Product Name NTC Thermistors Thermistor,nt,leaded; Zero Power Resistance At 25°C Te Connectivity Sensors
Lead Style Radial
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - GA1K7A1 - TE Connectivity
Specs
Temperature Range -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-250 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 250 C (482 F)
View Details
Thermistor ICs - 1678263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.1969 inch (5 mm)
View Details