TE Connectivity Power Entry Mod, Emi/rfi, 10A, 120/250V; Connector Type Corcom Te Connectivity PE0S0SSX0

Description
POWER ENTRY MOD, EMI/RFI, 10A, 120/250V; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY MOD, EMI/RFI, 10A, 120/250V; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Mod, Emi/rfi, 10A, 120/250V; Connector Type Corcom Te Connectivity - 76K2513 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Mod, Emi/rfi, 10A, 120/250V; Connector Type Corcom Te Connectivity
76K2513
Power Entry Mod, Emi/rfi, 10A, 120/250V; Connector Type Corcom Te Connectivity 76K2513
POWER ENTRY MOD, EMI/RFI, 10A, 120/250V; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Gender:Plug RoHS Compliant: Yes

POWER ENTRY MOD, EMI/RFI, 10A, 120/250V; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 76K2513
Product Name Power Entry Mod, Emi/rfi, 10A, 120/250V; Connector Type Corcom Te Connectivity
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF2USB3B/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP10_4-2-4
Standards and Certifications RoHS
Rated Voltage 20000 volts
View Details
2 suppliers
Filter, RFI; 10 A; 2250 VDC (Line to Ground); 250 VAC (Max.); Panel Mount - 70185774 - Allied Electronics, Inc.
Specs
Filter Type Single Phase
Package / Mounting Flange
Rated Voltage 250 volts
View Details
2 suppliers