TDK-Lambda Europe GmbH 12V, 15V and 24V 20A Buffer (Hold-Up) Modules ZBM20-15

Description
ZBM20 modules are ideal for providing short term hold-up or peak power for loads connected to 12, 15 or 24Vdc AC-DC power supplies. They can supply an additional 380ms hold-up at up to 448W. During normal operation, energy is stored in the ZBM20’s electrolytic capacitors. When the AC power is interrupted for a short period of time, the ZBM20 continues to power the load, allowing equipment to shut-down in a safe and controlled manner. The ZBM20-24 can be set to fixed or variable buffer mode. In fixed mode it will provide power when the input voltage drops to 22.4V, in variable mode when the input decreases by 1V. Multiple buffer modules can be paralleled for additional hold-up time. Product status can be accessed remotely via a DC OK relay, or opto-coupled signals. The output voltage can also be inhibited to avoid an unsafe discharge of the stored energy. Features Provides 380ms Additional Hold-Up Time at Max Buffer Power Utilizes Electrolytic Capacitors to Store Energy Five Year Warranty Parallel Capable Output Remote On/Off Function Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio Semiconductor Fabrication
Request a Quote Datasheet
Description
ZBM20 modules are ideal for providing short term hold-up or peak power for loads connected to 12, 15 or 24Vdc AC-DC power supplies. They can supply an additional 380ms hold-up at up to 448W. During normal operation, energy is stored in the ZBM20’s electrolytic capacitors. When the AC power is interrupted for a short period of time, the ZBM20 continues to power the load, allowing equipment to shut-down in a safe and controlled manner. The ZBM20-24 can be set to fixed or variable buffer mode. In fixed mode it will provide power when the input voltage drops to 22.4V, in variable mode when the input decreases by 1V. Multiple buffer modules can be paralleled for additional hold-up time. Product status can be accessed remotely via a DC OK relay, or opto-coupled signals. The output voltage can also be inhibited to avoid an unsafe discharge of the stored energy. Features Provides 380ms Additional Hold-Up Time at Max Buffer Power Utilizes Electrolytic Capacitors to Store Energy Five Year Warranty Parallel Capable Output Remote On/Off Function Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio Semiconductor Fabrication
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12V, 15V and 24V 20A Buffer (Hold-Up) Modules - ZBM20-15 - TDK-Lambda Europe GmbH
Achern, Germany
12V, 15V and 24V 20A Buffer (Hold-Up) Modules
ZBM20-15
12V, 15V and 24V 20A Buffer (Hold-Up) Modules ZBM20-15
ZBM20 modules are ideal for providing short term hold-up or peak power for loads connected to 12, 15 or 24Vdc AC-DC power supplies. They can supply an additional 380ms hold-up at up to 448W. During normal operation, energy is stored in the ZBM20’s electrolytic capacitors. When the AC power is interrupted for a short period of time, the ZBM20 continues to power the load, allowing equipment to shut-down in a safe and controlled manner. The ZBM20-24 can be set to fixed or variable buffer mode. In fixed mode it will provide power when the input voltage drops to 22.4V, in variable mode when the input decreases by 1V. Multiple buffer modules can be paralleled for additional hold-up time. Product status can be accessed remotely via a DC OK relay, or opto-coupled signals. The output voltage can also be inhibited to avoid an unsafe discharge of the stored energy. Features Provides 380ms Additional Hold-Up Time at Max Buffer Power Utilizes Electrolytic Capacitors to Store Energy Five Year Warranty Parallel Capable Output Remote On/Off Function Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio Semiconductor Fabrication

ZBM20 modules are ideal for providing short term hold-up or peak power for loads connected to 12, 15 or 24Vdc AC-DC power supplies. They can supply an additional 380ms hold-up at up to 448W. During normal operation, energy is stored in the ZBM20’s electrolytic capacitors. When the AC power is interrupted for a short period of time, the ZBM20 continues to power the load, allowing equipment to shut-down in a safe and controlled manner. The ZBM20-24 can be set to fixed or variable buffer mode. In fixed mode it will provide power when the input voltage drops to 22.4V, in variable mode when the input decreases by 1V. Multiple buffer modules can be paralleled for additional hold-up time. Product status can be accessed remotely via a DC OK relay, or opto-coupled signals. The output voltage can also be inhibited to avoid an unsafe discharge of the stored energy.

Features

  • Provides 380ms Additional Hold-Up Time at Max Buffer Power
  • Utilizes Electrolytic Capacitors to Store Energy
  • Five Year Warranty
  • Parallel Capable
  • Output Remote On/Off Function

Applications for this product

  • General Purpose Industrial
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
  • Semiconductor Fabrication
Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH
Product Category EMI Filters and RFI Filters
Product Number ZBM20-15
Product Name 12V, 15V and 24V 20A Buffer (Hold-Up) Modules
Product Standards IEC/UL/CSA/EN62368-1, CE Mark and UKCA Mark
Unlock Full Specs
to access all available technical data

Similar Products

60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60060A-000-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
20-40A DIN Rail Redundancy Modules - DRM40 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 10 to 30 volts
Rated Current 20 to 60 amps
View Details
20-40A DIN Rail Redundancy Modules - DRM40B - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 10 to 30 volts
Rated Current 20 to 60 amps
View Details
24Vdc 20A DIN rail mount buffer module - DBM20 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 23 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details