The PE015012 is a miniature PCB relay with a 1 form C (SPDT) contact arrangement, 5 A switching capacity at 250 VAC, and a 12 VDC coil. It features AgNi 90/10 contacts, operate and release times of approximately 8 ms, and a low profile of 10.0 mm. The relay is mounted via through-hole terminals, weighs 5 g, and operates within an ambient temperature range of -40 to 85°C. It meets IEC 61810-1 and UL 508 standards for resistive loads at 85°C, with a mechanical endurance of over 100,000 operations. The device is flux-proof, RoHS compliant, and has an insulation resistance greater than 10 GΩ. It carries VDE certification 40011901 and UL listing E214025.
POWER RELAY, SPDT, 12VDC, 5A, THT; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:5A; Product Range:PE Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Solder RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 57AC7165 |
| Product Name | Power Relay, Spdt, 12Vdc, 5A, Tht; Contact Configuration Schrack Te Connectivity |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Double Throw |