TE Connectivity Power Relays PCN-112D3MHZ

Description
TE Connectivity PCN-112D3MHZ Power Relay
Request a Quote Datasheet
Description
TE Connectivity PCN-112D3MHZ Power Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 4940312 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
4940312
Power Relays 4940312
TE Connectivity PCN-112D3MHZ Power Relay

TE Connectivity PCN-112D3MHZ Power Relay

Supplier's Site
Power Relays - 1648743 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
1648743
Power Relays 1648743
TE Connectivity PCN-112D3MHZ Power Relay

TE Connectivity PCN-112D3MHZ Power Relay

Supplier's Site
Relay, Spst-No, 250Vac, 30Vdc, 3A; Contact Configuration Oeg Te Connectivity - 20M7033 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 250Vac, 30Vdc, 3A; Contact Configuration Oeg Te Connectivity
20M7033
Relay, Spst-No, 250Vac, 30Vdc, 3A; Contact Configuration Oeg Te Connectivity 20M7033
RELAY, SPST-NO, 250VAC, 30VDC, 3A; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:3A; Product Range:PCN Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Carry Current:3A RoHS Compliant: Yes

RELAY, SPST-NO, 250VAC, 30VDC, 3A; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Contact Current:3A; Product Range:PCN Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Carry Current:3A RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
PCN-112D3MHZ
General Purpose Relays PCN-112D3MHZ
General Purpose Relays 12VDC SPST-NO 3A

General Purpose Relays 12VDC SPST-NO 3A

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 4940312 20M7033 PCN-112D3MHZ
Product Name Power Relays Relay, Spst-No, 250Vac, 30Vdc, 3A; Contact Configuration Oeg Te Connectivity General Purpose Relays
Poles Single Pole (SP) Single Pole (SP)
Mounting PCBoard; Pcb mount PCBoard; Through Hole
Approvals RoHS RoHS RoHS
Operating Temp -22 F (-30 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 36.11 - Miniature PCB relays 10A - 361190054011 - Finder S.p.A. con unico socio
Specs
Throw Double Throw
Approvals EAC-1, cRUus, VDE
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Electromechanical Relays & Contactors - 1-1393219-6 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
4 suppliers