The PCLH series is a set of miniature relays with switching capacities of 10A and 15A, designed for factory automation, process controls, and electrical panels. This relay has a DPDT (2FormC) contact arrangement, with contacts rated for 15A at AC250V/DC24V resistive load, and a 220/240VAC coil. It features a snap-on cover, standard smoke-colored case, and plug-in terminals. The coil operates with an AC80% maximum must-operate voltage and DC80% maximum must-operate voltage, with coil insulation rated to UL Class F (155°C). Initial dielectric strength is 2,000VAC between coil and contacts, and initial contact resistance is 50 milliohms. The relay has a maximum switching rate of 300 operations per minute mechanically and 30 electrically. Dimensions are 33.6 x 21.2 x 14.5 mm, with approximate weight of 32g. It meets UL File No. E58304 and CSA File No. LR48471 requirements.
RELAY, DPDT, 250VAC, 24VDC, 10A; Contact Configuration:DPDT; Coil Voltage:240VAC; Contact Current:10A; Product Range:PCLH Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 33C0942 |
| Product Name | Relay, Dpdt, 250Vac, 24Vdc, 10A; Contact Configuration Oeg Te Connectivity |
| Features | Latching |
| Poles | Double Pole (DP) |
| Throw | Double Throw |