Aratas America LLC Power Relays, Over 2 Amps - G5CA-1A-E-DC5 G5CA-1A-E-DC5

Description
Manufacturer: Omron Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1060247-G5CA-1A-E-DC 5 Packaging: Bulk Termination: PC Pin Contact Material: Silver Current Rating: 15 A Number of Contacts: 1 Length: 22 mm Approvals: CSA, UL Coil Resistance: 125 Ω Coil Current: 40 mA Contact Current Rating: 15 A Operate Time: 10 ms Relay Type: General Purpose Coil Type: Non-Latching Release Time: 10 ms Coil Power: 200 mW Height: 11 mm Weight: 8 g Number of Pins: 4 Width: 16 mm Categories: Power Relays,Over 2 Amps Alternative Parts (Cross-Reference): G5CA-1A-TP-E DC5; ADW1105HLW; JVN1AF-5V-F; JVN1A-5V-F; G5RL-1A-E-HR-DC5; G5LE-1A-E-DC5; ADW1106HLW; G5RL-1A-E-LN DC5G5CA-1A-E DC5; G5CA-1A-EDC5; G5CA1AEDC5; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Depth: 16 mm Lead Free: Yes Mount: PCB, Through Hole RoHS: Compliant Min Operating Temperature: -25 °C Voltage Rating (AC): 250 V Max Voltage Rating (AC): 250 V Max Voltage Rating (DC): 125 V Max Current Rating: 15 A Ambient Temperature Range High: 70 °C Throw Configuration: SPST Coil Voltage (DC): 5 V Power Consumption: 150 mW Switching Current: 15 A
Request a Quote Datasheet
Description
Manufacturer: Omron Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1060247-G5CA-1A-E-DC 5 Packaging: Bulk Termination: PC Pin Contact Material: Silver Current Rating: 15 A Number of Contacts: 1 Length: 22 mm Approvals: CSA, UL Coil Resistance: 125 Ω Coil Current: 40 mA Contact Current Rating: 15 A Operate Time: 10 ms Relay Type: General Purpose Coil Type: Non-Latching Release Time: 10 ms Coil Power: 200 mW Height: 11 mm Weight: 8 g Number of Pins: 4 Width: 16 mm Categories: Power Relays,Over 2 Amps Alternative Parts (Cross-Reference): G5CA-1A-TP-E DC5; ADW1105HLW; JVN1AF-5V-F; JVN1A-5V-F; G5RL-1A-E-HR-DC5; G5LE-1A-E-DC5; ADW1106HLW; G5RL-1A-E-LN DC5G5CA-1A-E DC5; G5CA-1A-EDC5; G5CA1AEDC5; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Depth: 16 mm Lead Free: Yes Mount: PCB, Through Hole RoHS: Compliant Min Operating Temperature: -25 °C Voltage Rating (AC): 250 V Max Voltage Rating (AC): 250 V Max Voltage Rating (DC): 125 V Max Current Rating: 15 A Ambient Temperature Range High: 70 °C Throw Configuration: SPST Coil Voltage (DC): 5 V Power Consumption: 150 mW Switching Current: 15 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - G5CA-1A-E-DC5 - 1060247-G5CA-1A-E-DC5 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - G5CA-1A-E-DC5
1060247-G5CA-1A-E-DC5
Power Relays, Over 2 Amps - G5CA-1A-E-DC5 1060247-G5CA-1A-E-DC5
Manufacturer: Omron Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1060247-G5CA-1A-E-DC 5 Packaging: Bulk Termination: PC Pin Contact Material: Silver Current Rating: 15 A Number of Contacts: 1 Length: 22 mm Approvals: CSA, UL Coil Resistance: 125 Ω Coil Current: 40 mA Contact Current Rating: 15 A Operate Time: 10 ms Relay Type: General Purpose Coil Type: Non-Latching Release Time: 10 ms Coil Power: 200 mW Height: 11 mm Weight: 8 g Number of Pins: 4 Width: 16 mm Categories: Power Relays,Over 2 Amps Alternative Parts (Cross-Reference): G5CA-1A-TP-E DC5; ADW1105HLW; JVN1AF-5V-F; JVN1A-5V-F; G5RL-1A-E-HR-DC5; G5LE-1A-E-DC5; ADW1106HLW; G5RL-1A-E-LN DC5G5CA-1A-E DC5; G5CA-1A-EDC5; G5CA1AEDC5; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Depth: 16 mm Lead Free: Yes Mount: PCB, Through Hole RoHS: Compliant Min Operating Temperature: -25 °C Voltage Rating (AC): 250 V Max Voltage Rating (AC): 250 V Max Voltage Rating (DC): 125 V Max Current Rating: 15 A Ambient Temperature Range High: 70 °C Throw Configuration: SPST Coil Voltage (DC): 5 V Power Consumption: 150 mW Switching Current: 15 A

Manufacturer: Omron
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1060247-G5CA-1A-E-DC5
Packaging: Bulk
Termination: PC Pin
Contact Material: Silver
Current Rating: 15 A
Number of Contacts: 1
Length: 22 mm
Approvals: CSA, UL
Coil Resistance: 125 Ω
Coil Current: 40 mA
Contact Current Rating: 15 A
Operate Time: 10 ms
Relay Type: General Purpose
Coil Type: Non-Latching
Release Time: 10 ms
Coil Power: 200 mW
Height: 11 mm
Weight: 8 g
Number of Pins: 4
Width: 16 mm
Categories: Power Relays,Over 2 Amps
Alternative Parts (Cross-Reference): G5CA-1A-TP-E DC5; ADW1105HLW; JVN1AF-5V-F; JVN1A-5V-F; G5RL-1A-E-HR-DC5; G5LE-1A-E-DC5; ADW1106HLW; G5RL-1A-E-LN DC5G5CA-1A-E DC5; G5CA-1A-EDC5; G5CA1AEDC5;
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Depth: 16 mm
Lead Free: Yes
Mount: PCB, Through Hole
RoHS: Compliant
Min Operating Temperature: -25 °C
Voltage Rating (AC): 250 V
Max Voltage Rating (AC): 250 V
Max Voltage Rating (DC): 125 V
Max Current Rating: 15 A
Ambient Temperature Range High: 70 °C
Throw Configuration: SPST
Coil Voltage (DC): 5 V
Power Consumption: 150 mW
Switching Current: 15 A

Buy Now
Power Relay, Spst-No, 5Vdc, 15A Pc Board; Contact Configuration Omron Electronic Components - 70J9752 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No, 5Vdc, 15A Pc Board; Contact Configuration Omron Electronic Components
70J9752
Power Relay, Spst-No, 5Vdc, 15A Pc Board; Contact Configuration Omron Electronic Components 70J9752
POWER RELAY, SPST-NO, 5VDC, 15A PC BOARD; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Contact Current:15A; Product Range:G5CA Series; Relay Mounting:Through Hole; Coil Type:DC; Contact Voltage VAC:125VAC; Coil Resistance:125ohmRoH S Compliant: Yes

POWER RELAY, SPST-NO, 5VDC, 15A PC BOARD; Contact Configuration:SPST-NO; Coil Voltage:5VDC; Contact Current:15A; Product Range:G5CA Series; Relay Mounting:Through Hole; Coil Type:DC; Contact Voltage VAC:125VAC; Coil Resistance:125ohmRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
G5CA-1A-E-DC5
General Purpose Relays G5CA-1A-E-DC5
General Purpose Relays High-Capacity SPST-NO 5VDC

General Purpose Relays High-Capacity SPST-NO 5VDC

Buy Now Datasheet
Relay;E-Mech;Power;SPST-NO;Cur-Rtg 15/10AAC/ADC;Ctrl-V 5DC;Vol-Rtg 110/30AC/DC - 70175623 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Power;SPST-NO;Cur-Rtg 15/10AAC/ADC;Ctrl-V 5DC;Vol-Rtg 110/30AC/DC
70175623
Relay;E-Mech;Power;SPST-NO;Cur-Rtg 15/10AAC/ADC;Ctrl-V 5DC;Vol-Rtg 110/30AC/DC 70175623
Flat Relays that Switch 10-A/15-A Loads with New Quick-connect Terminals Ideal for Switching Power in Household Appliances or for Outputs from Industrial Devices Subminiature Dimensions: 16 × 22 × 11 mm (L × W × H) High-Sensitivity Models Available with Low Power Consumption (150 mW) UL and CSA Approved Fully Sealed Models and Quick-Connect Terminal Models Available (#187 Load Contact Terminals) Cadmium-Free Contacts RoHS Compliant

Flat Relays that Switch 10-A/15-A Loads with New Quick-connect Terminals

  • Ideal for Switching Power in Household Appliances or for Outputs from Industrial Devices
  • Subminiature Dimensions: 16 × 22 × 11 mm (L × W × H)
  • High-Sensitivity Models Available with Low Power Consumption (150 mW)
  • UL and CSA Approved
  • Fully Sealed Models and Quick-Connect Terminal Models Available (#187 Load Contact Terminals)
  • Cadmium-Free Contacts
  • RoHS Compliant
Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays Electromechanical Relays
Product Number 1060247-G5CA-1A-E-DC5 70J9752 G5CA-1A-E-DC5 70175623
Product Name Power Relays, Over 2 Amps - G5CA-1A-E-DC5 Power Relay, Spst-No, 5Vdc, 15A Pc Board; Contact Configuration Omron Electronic Components General Purpose Relays Relay;E-Mech;Power;SPST-NO;Cur-Rtg 15/10AAC/ADC;Ctrl-V 5DC;Vol-Rtg 110/30AC/DC
DC Coil Voltage 5 volts 5 volts 5 volts
Resistance 125 ohms 125 ohms
Mounting PCBoard; PCB, Through Hole PCBoard; Through Hole PCBoard
Approvals RoHS RoHS UL, CSA, RoHS; RoHS
Features Latching
Unlock Full Specs
to access all available technical data