The PCH series is a miniature PCB mount relay with 1 form A (NO) or 1 form C (CO) contact arrangements, rated for 5A at 250VAC and 30VDC, using AgSnO2 contact material. It has a 24VDC coil with 400mW power consumption, operate and release times of max. 10ms and 5ms respectively, and operates in temperatures from -40°C to +85°C. The PCH-124D2H variant features a wash-tight sealed plastic cover and complies with the UL Class F insulation system. Mechanical endurance is rated at 10×10⁶ operations, and electrical endurance is 100×10³ operations for resistive loads at 85°C. Approvals include VDE, UL, and CQC. The relay is mounted through-hole and weighs 7g.
RELAY, SPDT, 250VAC, 30VDC, 5A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:PCH Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 36K3448 |
| Product Name | Relay, Spdt, 250Vac, 30Vdc, 5A; Contact Configuration Oeg Te Connectivity |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Double Throw |