General Purpose Relay DPDT (2 Form C) 12VDC Coil Through Hole
Manufacturer: Omron
Win Source Part Number: 919433-G2RL-2 DC12
Series: G2RL
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Relay DPDT (2 Form C) 12VDC Coil Through Hole
Package: Tube
Mounting: Through Hole
Family Name: G2R
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8536.41.0020
Other Part Number: G2RL-1013A, G2RL212DC, G2RL-2 DC12 BY OMB, G2RL1013A, G2RL-2-DC12-ND, G2RL2DC12, G2RL2DC12BYOMB, G2RL-2-DC12, G2RL1070M, Z2926
General Purpose Relay, G2RL Series, Power, Non Latching, DPDT, 12 VDC, 1.5 A RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays |
| Product Number | Z2926-ND | 3650585 | 919433-G2RL-2 DC12 | 97K0750 |
| Product Name | Power Relays, Over 2 Amps | Power Relays | Power Relays, Over 2 Amps - G2RL-2 DC12 | General Purpose Relay, G2Rl Series, Power, Non Latching, Dpdt, 12 Vdc, 1.5 A Rohs Compliant Omron |
| Relay Type | General | |||
| Mounting | PCBoard | PCBoard; Pcb mount | PCBoard; Through Hole | |
| Poles | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw |