TE Connectivity Relay, Spst-No, 277Vac, 26A; Contact Configuration Oeg Te Connectivity PCFN-112H2MS

Description
RELAY, SPST-NO, 277VAC, 26A; Contact Configuration:SPST-N O; Coil Voltage:12V; Contact Current:26A; Product Range:PCFN Solar Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277VAC RoHS Compliant: Yes
Datasheet
Description
RELAY, SPST-NO, 277VAC, 26A; Contact Configuration:SPST-N O; Coil Voltage:12V; Contact Current:26A; Product Range:PCFN Solar Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Spst-No, 277Vac, 26A; Contact Configuration Oeg Te Connectivity - 41Y9351 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 277Vac, 26A; Contact Configuration Oeg Te Connectivity
41Y9351
Relay, Spst-No, 277Vac, 26A; Contact Configuration Oeg Te Connectivity 41Y9351
RELAY, SPST-NO, 277VAC, 26A; Contact Configuration:SPST-N O; Coil Voltage:12V; Contact Current:26A; Product Range:PCFN Solar Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277VAC RoHS Compliant: Yes

RELAY, SPST-NO, 277VAC, 26A; Contact Configuration:SPST-NO; Coil Voltage:12V; Contact Current:26A; Product Range:PCFN Solar Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 41Y9351
Product Name Relay, Spst-No, 277Vac, 26A; Contact Configuration Oeg Te Connectivity
Features Latching
Poles Single Pole (SP)
Throw Single Throw
AC Coil Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Mounting TH
View Details
Relay, 3Pdt, 250Vac, 16A; Contact Configuration Finder - 08X7271 - Newark, An Avnet Company
Specs
Features Latching
Throw Double Throw
DC Coil Voltage 24 volts
View Details