TE Connectivity Relays - Power Relays, Over 2 Amps PCF-124D1M,000

Description
Win Source Part Number: 1315532-PCF-124D1M,0 00 Category: Relays>Power Relays, Over 2 Amps Series: PCF, OEG Termination Style: PC Pin, Quick Connect - 0.250" (6.3mm) Package: Tray Contact Form: SPST-NO (1 Form A) Contact Material: Silver Cadmium Oxide (AgCdO) Coil Resistance: 640 Ohms Coil Current: 37.5 mA Operate Time: 20 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 25 A Switching Voltage: 277VAC, 24VDC - Max Release Time: 10 ms Mounting Type: Through Hole Temperature Range - Operating: -30°C ~ 55°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 18 VDC Must Release Voltage: 1.2 VDC HTSUS: 8536.41.0050 Mfr: TE Connectivity Potter & Brumfield Relays Base Product Number: PCF-124 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1315532-PCF-124D1M,0 00 Category: Relays>Power Relays, Over 2 Amps Series: PCF, OEG Termination Style: PC Pin, Quick Connect - 0.250" (6.3mm) Package: Tray Contact Form: SPST-NO (1 Form A) Contact Material: Silver Cadmium Oxide (AgCdO) Coil Resistance: 640 Ohms Coil Current: 37.5 mA Operate Time: 20 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 25 A Switching Voltage: 277VAC, 24VDC - Max Release Time: 10 ms Mounting Type: Through Hole Temperature Range - Operating: -30°C ~ 55°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 18 VDC Must Release Voltage: 1.2 VDC HTSUS: 8536.41.0050 Mfr: TE Connectivity Potter & Brumfield Relays Base Product Number: PCF-124 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - 1315532-PCF-124D1M,000 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1315532-PCF-124D1M,000
Relays - Power Relays, Over 2 Amps 1315532-PCF-124D1M,000
Win Source Part Number: 1315532-PCF-124D1M,0 00 Category: Relays>Power Relays, Over 2 Amps Series: PCF, OEG Termination Style: PC Pin, Quick Connect - 0.250" (6.3mm) Package: Tray Contact Form: SPST-NO (1 Form A) Contact Material: Silver Cadmium Oxide (AgCdO) Coil Resistance: 640 Ohms Coil Current: 37.5 mA Operate Time: 20 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 25 A Switching Voltage: 277VAC, 24VDC - Max Release Time: 10 ms Mounting Type: Through Hole Temperature Range - Operating: -30°C ~ 55°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 18 VDC Must Release Voltage: 1.2 VDC HTSUS: 8536.41.0050 Mfr: TE Connectivity Potter & Brumfield Relays Base Product Number: PCF-124 Product Status: Obsolete

Win Source Part Number: 1315532-PCF-124D1M,000
Category: Relays>Power Relays, Over 2 Amps
Series: PCF, OEG
Termination Style: PC Pin, Quick Connect - 0.250" (6.3mm)
Package: Tray
Contact Form: SPST-NO (1 Form A)
Contact Material: Silver Cadmium Oxide (AgCdO)
Coil Resistance: 640 Ohms
Coil Current: 37.5 mA
Operate Time: 20 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 25 A
Switching Voltage: 277VAC, 24VDC - Max
Release Time: 10 ms
Mounting Type: Through Hole
Temperature Range - Operating: -30°C ~ 55°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 18 VDC
Must Release Voltage: 1.2 VDC
HTSUS: 8536.41.0050
Mfr: TE Connectivity Potter & Brumfield Relays
Base Product Number: PCF-124
Product Status: Obsolete

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
PCF-124D1M,000
Relays - Power Relays, Over 2 Amps PCF-124D1M,000
RELAY GEN PURPOSE SPST 25A 24V

RELAY GEN PURPOSE SPST 25A 24V

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category High Voltage Relays High Voltage Relays
Product Number 1315532-PCF-124D1M,000 PCF-124D1M,000
Product Name Relays - Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps
Resistance 640 ohms
Mounting PCBoard; Through Hole Through Hole
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 2481636 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Coil Voltage 240 volts
Approvals RoHS
Operating Temp -40 F (-40 C)
View Details
G5LE PCB Power Relay - G5LE-1A-E - Aratas America LLC
Specs
Mounting PCB
View Details
Power Relays - FTR-K1-105C flux free (ATEX) - FCL Components America
Specs
Mounting TH
View Details