TE Connectivity Antennas PC906N

Description
Configuration Features Antenna Style : Yagi/Log Periodic Antenna Type : Yagi Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : LoRaWAN, ISM Primary Application : ISM, LoRaWAN Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 896 - 940 Frequency Category : 698 - 960 Gain (Max) (DB) : 10.6 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Yagi/Log Periodic Antenna Type : Yagi Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : LoRaWAN, ISM Primary Application : ISM, LoRaWAN Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 896 - 940 Frequency Category : 698 - 960 Gain (Max) (DB) : 10.6 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - PC906N - TE Connectivity
Berwyn, PA, United States
Antennas
PC906N
Antennas PC906N
Configuration Features Antenna Style : Yagi/Log Periodic Antenna Type : Yagi Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : LoRaWAN, ISM Primary Application : ISM, LoRaWAN Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 896 - 940 Frequency Category : 698 - 960 Gain (Max) (DB) : 10.6 Peak Gain (DBI) : > 6

Configuration Features


  • Antenna Style : Yagi/Log Periodic
  • Antenna Type : Yagi
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : LoRaWAN, ISM
  • Primary Application : ISM, LoRaWAN

Mechanical Attachment


  • Mounting Method : Pole/Mast/Bracket Mount

Operation/Application


  • Antenna Environment : Outdoor, Indoor
  • Directionality : Directional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 896 - 940
  • Frequency Category : 698 - 960
  • Gain (Max) (DB) : 10.6
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
RF Antennas - PC906N-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
PC906N-ND
RF Antennas PC906N-ND
918MHz GSM Yagi, 6-Element RF Antenna 896MHz ~ 940MHz 8.5dBd N Type Female Bracket Mount

918MHz GSM Yagi, 6-Element RF Antenna 896MHz ~ 940MHz 8.5dBd N Type Female Bracket Mount

Buy Now Datasheet
RF Antennas - PC906N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
PC906N
RF Antennas PC906N
918MHz GSM Yagi, 6-Element RF Antenna 896MHz ~ 940MHz 8.5dBd N Type Female Bracket Mount

918MHz GSM Yagi, 6-Element RF Antenna 896MHz ~ 940MHz 8.5dBd N Type Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number PC906N PC906N-ND PC906N
Product Name Antennas RF Antennas RF Antennas
Applications ISM, LoRaWAN Cellular or PCS Terminal; Modem or Wireless Network; GSM GSM
Pattern Type Directional
Primary Frequency Range 896.0 to 940.0 MHz 918.0 MHz
Gain 6 dB 8.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2361492-5 - TE Connectivity
Specs
Applications Cellular, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2108792-9 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 2195729-2 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; 5G 5000, GNSS, 5G 4000, 5G 3500, LTE, 5G
Polarization Linear
Primary Frequency Range 790.0 to 5925.0 MHz
View Details
4 suppliers