TE Connectivity Antennas PAV69278O-30NF

Description
Configuration Features Antenna Type : Panel Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Industry Standards Primary Application : Cellular, Cat-M/NB-IoT Wireless Application : Cellular, Cat-M/NB-IoT Mechanical Attachment Mounting Type : Wall/Ceiling Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 1710 - 2700, 698 - 960 Frequency Category : 698 - 2700 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Configuration Features Antenna Type : Panel Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Industry Standards Primary Application : Cellular, Cat-M/NB-IoT Wireless Application : Cellular, Cat-M/NB-IoT Mechanical Attachment Mounting Type : Wall/Ceiling Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 1710 - 2700, 698 - 960 Frequency Category : 698 - 2700 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - PAV69278O-30NF - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Type : Panel Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Industry Standards Primary Application : Cellular, Cat-M/NB-IoT Wireless Application : Cellular, Cat-M/NB-IoT Mechanical Attachment Mounting Type : Wall/Ceiling Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 1710 - 2700, 698 - 960 Frequency Category : 698 - 2700 Peak Gain (DBI) : > 6

Configuration Features


  • Antenna Type : Panel
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Primary Application : Cellular, Cat-M/NB-IoT
  • Wireless Application : Cellular, Cat-M/NB-IoT

Mechanical Attachment


  • Mounting Type : Wall/Ceiling Mount

Operation/Application


  • Antenna Environment : Outdoor, Indoor
  • Directionality : Directional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 1710 - 2700, 698 - 960
  • Frequency Category : 698 - 2700
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
RF Antennas - PAV69278O-30NF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
PAV69278O-30NF
RF Antennas PAV69278O-30NF
700MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.6GHz AWS, GSM, LTE, PCS, UMTS Panel RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 7.6dBi, 8.1dBi N Type Female Bracket Mount

700MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.6GHz AWS, GSM, LTE, PCS, UMTS Panel RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 7.6dBi, 8.1dBi N Type Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number PAV69278O-30NF PAV69278O-30NF
Product Name Antennas RF Antennas
Applications Modem or Wireless Network; Cellular, Cat-M/NB-IoT AWS, GSM, LTE, PCS, UMTS
Pattern Type Directional
Primary Frequency Range 698.0 to 2700.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2344721-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Wi-Fi
Primary Frequency Range 2400.0 to 5000.0 MHz
Gain 5 dB
View Details
6 suppliers
Antennas - 2118308-3 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, Wi-Fi, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2108858-6 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Wi-Fi, ZigBee, Bluetooth
Polarization Linear
Primary Frequency Range 2450.0 to 7800.0 MHz
View Details