TE Connectivity Antennas PAV38278P-30D43F

Description
Body Features Antenna Weight (G) : 930 Configuration Features Antenna Style : Panel Antenna Type : Panel Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height : 236 MM  [.29 INCH ] Product Width : 280 MM  [11.02 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Communication Protocol : Cellular, UHF IP Rating : IP67 Primary Application : Cellular, UHF Mechanical Attachment Mounting Method : Wall/Ceiling Mount Polarization : Vertical Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Directional Option : Connector Preinstalled Wireless Standard : Cellular Other Precision Level : Standard Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : 4.3-10 Signal Characteristics Frequency Band (MHZ) : 380 - 520, 600 - 960, 1690 - 2700 Frequency Category : 617 - 3800 Gain (Max) (DB) : 7.5 Peak Gain (DBI) : > 6 Usage Conditions Cable Type : RG 402
Request a Quote Datasheet
Description
Body Features Antenna Weight (G) : 930 Configuration Features Antenna Style : Panel Antenna Type : Panel Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height : 236 MM  [.29 INCH ] Product Width : 280 MM  [11.02 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Communication Protocol : Cellular, UHF IP Rating : IP67 Primary Application : Cellular, UHF Mechanical Attachment Mounting Method : Wall/Ceiling Mount Polarization : Vertical Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Directional Option : Connector Preinstalled Wireless Standard : Cellular Other Precision Level : Standard Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : 4.3-10 Signal Characteristics Frequency Band (MHZ) : 380 - 520, 600 - 960, 1690 - 2700 Frequency Category : 617 - 3800 Gain (Max) (DB) : 7.5 Peak Gain (DBI) : > 6 Usage Conditions Cable Type : RG 402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - PAV38278P-30D43F - TE Connectivity
Berwyn, PA, United States
Body Features Antenna Weight (G) : 930 Configuration Features Antenna Style : Panel Antenna Type : Panel Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height : 236 MM  [.29 INCH ] Product Width : 280 MM  [11.02 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Communication Protocol : Cellular, UHF IP Rating : IP67 Primary Application : Cellular, UHF Mechanical Attachment Mounting Method : Wall/Ceiling Mount Polarization : Vertical Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Directional Option : Connector Preinstalled Wireless Standard : Cellular Other Precision Level : Standard Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : 4.3-10 Signal Characteristics Frequency Band (MHZ) : 380 - 520, 600 - 960, 1690 - 2700 Frequency Category : 617 - 3800 Gain (Max) (DB) : 7.5 Peak Gain (DBI) : > 6 Usage Conditions Cable Type : RG 402

Body Features


  • Antenna Weight (G) : 930

Configuration Features


  • Antenna Style : Panel
  • Antenna Type : Panel
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Product Height : 236 MM  [.29 INCH ]
  • Product Width : 280 MM  [11.02 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.5:1

Industry Standards


  • Communication Protocol : Cellular, UHF
  • IP Rating : IP67
  • Primary Application : Cellular, UHF

Mechanical Attachment


  • Mounting Method : Wall/Ceiling Mount
  • Polarization : Vertical

Operation/Application


  • Antenna Environment : Indoor, Outdoor
  • Directionality : Directional
  • Option : Connector Preinstalled
  • Wireless Standard : Cellular

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : 4.3-10

Signal Characteristics


  • Frequency Band (MHZ) : 380 - 520, 600 - 960, 1690 - 2700
  • Frequency Category : 617 - 3800
  • Gain (Max) (DB) : 7.5
  • Peak Gain (DBI) : > 6

Usage Conditions


  • Cable Type : RG 402
Buy Now Datasheet
RF Antennas - 994-PAV38278P-30D43F-ND - DigiKey
Thief River Falls, MN, United States
PANEL,ARTMNT,30CM,DN 3F

PANEL,ARTMNT,30CM,DN3F

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number PAV38278P-30D43F 994-PAV38278P-30D43F-ND
Product Name Antennas RF Antennas
Applications Cellular, UHF General Purpose
Pattern Type Directional
Polarization Vertical
Primary Frequency Range 380.0 to 2700.0 MHz 450.0 to 2195.0 MHz
Gain 6 dB 3.6 to 8.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108921-1 - TE Connectivity
TE Connectivity
Specs
Applications 5G, Cellular, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 1-2344654-0 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details