TE Connectivity Antennas PAS69278P-FNF

Description
Configuration Features Antenna Style : Panel Antenna Type : Panel Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Industry Standards Communication Protocol : Cellular Primary Application : Cellular Mechanical Attachment Mounting Method : Wall/Ceiling Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 698 - 960, 1710 - 2700 Frequency Category : 698 - 2700 Gain (Max) (DB) : 10.4 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Panel Antenna Type : Panel Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Industry Standards Communication Protocol : Cellular Primary Application : Cellular Mechanical Attachment Mounting Method : Wall/Ceiling Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 698 - 960, 1710 - 2700 Frequency Category : 698 - 2700 Gain (Max) (DB) : 10.4 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - PAS69278P-FNF - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : Panel Antenna Type : Panel Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Industry Standards Communication Protocol : Cellular Primary Application : Cellular Mechanical Attachment Mounting Method : Wall/Ceiling Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 698 - 960, 1710 - 2700 Frequency Category : 698 - 2700 Gain (Max) (DB) : 10.4 Peak Gain (DBI) : > 6

Configuration Features


  • Antenna Style : Panel
  • Antenna Type : Panel
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Multiple Ports

Industry Standards


  • Communication Protocol : Cellular
  • Primary Application : Cellular

Mechanical Attachment


  • Mounting Method : Wall/Ceiling Mount

Operation/Application


  • Antenna Environment : Outdoor, Indoor
  • Directionality : Directional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 698 - 960, 1710 - 2700
  • Frequency Category : 698 - 2700
  • Gain (Max) (DB) : 10.4
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
RF Antennas - PAS69278P-FNF-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
PAS69278P-FNF-ND
RF Antennas PAS69278P-FNF-ND
700MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.3GHz, 2.6GHz GSM, LTE, WiMax™ Panel RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 8.7dBi, 9dBi, 9.8dBi, 7.5dBi, 8.5dBi, 8.4dBi, 9.5dBi, 9.7dBi N Type Female Bracket Mount

700MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.3GHz, 2.6GHz GSM, LTE, WiMax™ Panel RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 8.7dBi, 9dBi, 9.8dBi, 7.5dBi, 8.5dBi, 8.4dBi, 9.5dBi, 9.7dBi N Type Female Bracket Mount

Buy Now Datasheet
RF Antennas - PAS69278P-FNF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
PAS69278P-FNF
RF Antennas PAS69278P-FNF
700MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.3GHz, 2.6GHz GSM, LTE, WiMax™ Panel RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 8.7dBi, 9dBi, 9.8dBi, 7.5dBi, 8.5dBi, 8.4dBi, 9.5dBi, 9.7dBi N Type Female Bracket Mount

700MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.3GHz, 2.6GHz GSM, LTE, WiMax™ Panel RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 8.7dBi, 9dBi, 9.8dBi, 7.5dBi, 8.5dBi, 8.4dBi, 9.5dBi, 9.7dBi N Type Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number PAS69278P-FNF PAS69278P-FNF-ND PAS69278P-FNF
Product Name Antennas RF Antennas RF Antennas
Applications Cellular Cellular or PCS Terminal; Modem or Wireless Network; GSM, LTE, WiMax™ GSM, LTE, WiMax™
Pattern Type Directional
Primary Frequency Range 698.0 to 2700.0 MHz 700.0 to 2600.0 MHz
Gain 6 dB 7.5 to 9.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108971-4 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2108857-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2108948-3 - TE Connectivity
TE Connectivity
Specs
Applications Cellular, 5G, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers