TE Connectivity
Antennas
PAS69278-FNF
Description
Configuration Features Antenna Style : External Band Type : GSM 1800, 4G, Cellular, MDS, WiMAX 2300, WiMax 2500, 3G, GSM 900, LTE 700, GSM, PCS, UMTS, AWS, LTE 2600
Operation/Applicatio
n Coverage Type : Directional
Signal Characteristics Frequency Band (MHZ) : 698 - 960, 1710 - 2700
-
TE Connectivity
-
Quarktwin Technology Ltd.
Request a Quote
Email Supplier
Datasheet
Description
Configuration Features Antenna Style : External Band Type : GSM 1800, 4G, Cellular, MDS, WiMAX 2300, WiMax 2500, 3G, GSM 900, LTE 700, GSM, PCS, UMTS, AWS, LTE 2600
Operation/Applicatio
n Coverage Type : Directional
Signal Characteristics Frequency Band (MHZ) : 698 - 960, 1710 - 2700
Request a Quote
Email Supplier
Datasheet
Suppliers
Configuration Features Antenna Style : External Band Type : GSM 1800, 4G, Cellular, MDS, WiMAX 2300, WiMax 2500, 3G, GSM 900, LTE 700, GSM, PCS, UMTS, AWS, LTE 2600
Operation/Applicatio
n Coverage Type : Directional
Signal Characteristics Frequency Band (MHZ) : 698 - 960, 1710 - 2700
Configuration Features
- Antenna Style : External
- Band Type : GSM 1800, 4G, Cellular, MDS, WiMAX 2300, WiMax 2500, 3G, GSM 900, LTE 700, GSM, PCS, UMTS, AWS, LTE 2600
Operation/Application
- Coverage Type : Directional
Signal Characteristics
- Frequency Band (MHZ) : 698 - 960, 1710 - 2700
Buy Now
Technical Specifications
|
Product Category
|
Antennas |
Antennas |
|
Product Number
|
PAS69278-FNF |
PAS69278-FNF |
|
Product Name
|
Antennas |
RF Antennas |
|
Primary Frequency Range
|
698.0 to 2700.0 MHz
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
Wi-Fi
Pattern Type
Omni directional
Polarization
Linear
View Details
Applications
Wi-Fi
Pattern Type
Omni directional
Polarization
Linear
View Details
2 suppliers
Applications
ISM, LoRaWAN, Cellular
Pattern Type
Omni directional
Polarization
Linear
View Details
6 suppliers
Applications
UWB
Pattern Type
Omni directional
Polarization
Linear
View Details
4 suppliers