TE Connectivity Antennas PAR90209H-FNF

Description
Configuration Features Antenna Style : Panel Antenna Type : Panel Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : RFID Primary Application : RFID Mechanical Attachment Mounting Method : Wall/Ceiling Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 902 - 928 Frequency Category : 901 - 941 Gain (Max) (DB) : 9 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Panel Antenna Type : Panel Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : RFID Primary Application : RFID Mechanical Attachment Mounting Method : Wall/Ceiling Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 902 - 928 Frequency Category : 901 - 941 Gain (Max) (DB) : 9 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - PAR90209H-FNF - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : Panel Antenna Type : Panel Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : RFID Primary Application : RFID Mechanical Attachment Mounting Method : Wall/Ceiling Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 902 - 928 Frequency Category : 901 - 941 Gain (Max) (DB) : 9 Peak Gain (DBI) : > 6

Configuration Features


  • Antenna Style : Panel
  • Antenna Type : Panel
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : RFID
  • Primary Application : RFID

Mechanical Attachment


  • Mounting Method : Wall/Ceiling Mount

Operation/Application


  • Antenna Environment : Outdoor, Indoor
  • Directionality : Directional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 902 - 928
  • Frequency Category : 901 - 941
  • Gain (Max) (DB) : 9
  • Peak Gain (DBI) : > 6
Buy Now
RFID Antennas - 994-1293-ND - DigiKey
Thief River Falls, MN, United States
RFID Antennas
994-1293-ND
RFID Antennas 994-1293-ND
915MHz Panel RF Antenna 902MHz ~ 928MHz 9dBic N Type Female Chassis Mount

915MHz Panel RF Antenna 902MHz ~ 928MHz 9dBic N Type Female Chassis Mount

Buy Now Datasheet
RF Antennas - PAR90209H-FNF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
PAR90209H-FNF
RF Antennas PAR90209H-FNF
915MHz Panel RF Antenna 902MHz ~ 928MHz 9dBic N Type Female Chassis Mount

915MHz Panel RF Antenna 902MHz ~ 928MHz 9dBic N Type Female Chassis Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number PAR90209H-FNF 994-1293-ND PAR90209H-FNF
Product Name Antennas RFID Antennas RF Antennas
Applications RFID RFID
Pattern Type Directional
Primary Frequency Range 902.0 to 928.0 MHz 902.0 to 928.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195771-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; LTE, GSM, CDMA 1900, UMT, Bluetooth, Cellular, GSM 900, UMTS, GSM 1800, ZigBee, CDMA 850, DECT EU
Polarization Linear
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
6 suppliers
Antennas - 1-2823593-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; WiMAX, Cellular, Wi-Fi, GPS, GSM, LTE
Primary Frequency Range 698.0 to 6000.0 MHz
Form Factor / Mounting External
View Details
6 suppliers
Antennas - 2108857-4 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2118871-1 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers