TE Connectivity Antennas PA58-24

Description
Configuration Features Antenna Style : Panel Antenna Type : Panel Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Type : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 5100 - 5800 Frequency Category : 4900 - 5950 Gain (Max) (DB) : 24 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Panel Antenna Type : Panel Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Type : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 5100 - 5800 Frequency Category : 4900 - 5950 Gain (Max) (DB) : 24 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - PA58-24 - TE Connectivity
Berwyn, PA, United States
Antennas
PA58-24
Antennas PA58-24
Configuration Features Antenna Style : Panel Antenna Type : Panel Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Type : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 5100 - 5800 Frequency Category : 4900 - 5950 Gain (Max) (DB) : 24 Peak Gain (DBI) : > 6

Configuration Features


  • Antenna Style : Panel
  • Antenna Type : Panel
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : Wi-Fi
  • Primary Application : Wi-Fi

Mechanical Attachment


  • Mounting Type : Pole/Mast/Bracket Mount

Operation/Application


  • Antenna Environment : Outdoor, Indoor
  • Directionality : Directional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 5100 - 5800
  • Frequency Category : 4900 - 5950
  • Gain (Max) (DB) : 24
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
RF Antennas - 994-1220-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
994-1220-ND
RF Antennas 994-1220-ND
5.5GHz WiMax™, WLAN Flat Panel RF Antenna 5.15GHz ~ 5.825GHz 24dBi N Type Female Bracket Mount

5.5GHz WiMax™, WLAN Flat Panel RF Antenna 5.15GHz ~ 5.825GHz 24dBi N Type Female Bracket Mount

Buy Now Datasheet
RF Antennas - PA58-24 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
PA58-24
RF Antennas PA58-24
5.5GHz WiMax™, WLAN Flat Panel RF Antenna 5.15GHz ~ 5.825GHz 24dBi N Type Female Bracket Mount

5.5GHz WiMax™, WLAN Flat Panel RF Antenna 5.15GHz ~ 5.825GHz 24dBi N Type Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number PA58-24 994-1220-ND PA58-24
Product Name Antennas RF Antennas RF Antennas
Applications Wi-Fi Modem or Wireless Network; WiMax™, WLAN WiMax™, WLAN
Pattern Type Directional
Primary Frequency Range 5100.0 to 5800.0 MHz 5500.0 MHz
Gain 6 dB 24 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2823602-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; WLAN, GPS, WiMAX, 4G, LTE, Wi-Fi, GNSS, 2G, Cellular, Beidou, 3G, Galileo
Primary Frequency Range 698.0 to 6000.0 MHz
Form Factor / Mounting External
View Details
5 suppliers
Antenna Type Amp Te Connectivity - 28AC7271 - Newark, An Avnet Company
Specs
Primary Frequency Range 2400.0 to 5875.0 MHz
Gain 3 dB
VSWR 3 :1
View Details
RF Antennas - A99131-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WiMax™, WLAN, Zigbee™
Primary Frequency Range 2500.0 to 5400.0 MHz
Gain 0.0 to 3 dB
View Details
2 suppliers
Antennas - 1-2823598-2 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; 4G, LTE, GPS, 3G, Cellular, 2G, GSM, WiMAX
Primary Frequency Range 698.0 to 6000.0 MHz
Form Factor / Mounting External
View Details
6 suppliers