The OJS-SS-105HEF,00000 is a 1-pole, 1-form-A, through-hole power relay rated for 16A at 250VAC with a 5VDC coil requiring 450mW power. It measures 18.2 x 10.2 x 14.8mm and meets IEC 62368-1 and UL 508 standards. Contacts are made of AgSnOInO, and it supports 30×10³ operations at 16A, +85°C. Dielectric strength between coil and contact is 4000Vrms.
POWER RELAY, SPST-NO, 5VDC, 16A, THT; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 52AJ6679 |
| Product Name | Power Relay, Spst-No, 5Vdc, 16A, Tht; Contact Configuration Potter&brumfield Te Connectivity |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Single Throw |