TE Connectivity Power Relay, Spst-No, 12Vdc, 16A, Tht; Contact Configuration Potter&brumfield Te Connectivity OJS-SH-112HEF,00000

Description
POWER RELAY, SPST-NO, 12VDC, 16A, THT; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:16A; Product Range:OJS Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes
Description
POWER RELAY, SPST-NO, 12VDC, 16A, THT; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:16A; Product Range:OJS Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Power Relay, SPST-NO, 12VDC, 16A, THT, part number 52AJ6675, is a high-performance relay designed for PCB applications. It features a compact size of 18.2 x 10.2 x 14.8 mm, making it suitable for space-constrained designs. The relay has a contact rating of 16A at 250VAC, which simplifies circuit design and enhances product stability. It operates with a sensitive coil requiring only 200mW of power. The relay is compliant with IEC 62368-1 standards and has a dielectric strength of 4000Vrms between the coil and contacts. Applications include lighting control, power supplies, smart plugs, and industrial control systems. The relay is RoHS compliant, ensuring it meets environmental regulations.

Datasheet Summary
Powered by GS/AI

The Power Relay, SPST-NO, 12VDC, 16A, THT, part number 52AJ6675, is a high-performance relay designed for PCB applications. It features a compact size of 18.2 x 10.2 x 14.8 mm, making it suitable for space-constrained designs. The relay has a contact rating of 16A at 250VAC, which simplifies circuit design and enhances product stability. It operates with a sensitive coil requiring only 200mW of power. The relay is compliant with IEC 62368-1 standards and has a dielectric strength of 4000Vrms between the coil and contacts. Applications include lighting control, power supplies, smart plugs, and industrial control systems. The relay is RoHS compliant, ensuring it meets environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
Power Relay, Spst-No, 12Vdc, 16A, Tht; Contact Configuration Potter&brumfield Te Connectivity - 52AJ6675 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No, 12Vdc, 16A, Tht; Contact Configuration Potter&brumfield Te Connectivity
52AJ6675
Power Relay, Spst-No, 12Vdc, 16A, Tht; Contact Configuration Potter&brumfield Te Connectivity 52AJ6675
POWER RELAY, SPST-NO, 12VDC, 16A, THT; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:16A; Product Range:OJS Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

POWER RELAY, SPST-NO, 12VDC, 16A, THT; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Contact Current:16A; Product Range:OJS Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 52AJ6675
Product Name Power Relay, Spst-No, 12Vdc, 16A, Tht; Contact Configuration Potter&brumfield Te Connectivity
Features Latching
Poles Single Pole (SP)
Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting Bracket (Flange) Mount; Chassis Mount
View Details
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Power Relays - FTR-F3 5A (ATEX) - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Relay, 4Pdt, 250Vac, 7A; Contact Configuration Finder - 08X7192 - Newark, An Avnet Company
Specs
Features Latching
Throw Double Throw
AC Coil Voltage 240 volts
View Details