TE Connectivity Antennas OF84005-FNF

Description
Configuration Features Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : LoRaWAN, ISM Primary Application : ISM, LoRaWAN Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 840 - 870 Frequency Category : 698 - 960 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Configuration Features Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : LoRaWAN, ISM Primary Application : ISM, LoRaWAN Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 840 - 870 Frequency Category : 698 - 960 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - OF84005-FNF - TE Connectivity
Berwyn, PA, United States
Antennas
OF84005-FNF
Antennas OF84005-FNF
Configuration Features Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : LoRaWAN, ISM Primary Application : ISM, LoRaWAN Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 840 - 870 Frequency Category : 698 - 960 Peak Gain (DBI) : 3 < 6

Configuration Features


  • Antenna Type : Baton/Stick
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : LoRaWAN, ISM
  • Primary Application : ISM, LoRaWAN

Mechanical Attachment


  • Mounting Method : Pole/Mast/Bracket Mount

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 840 - 870
  • Frequency Category : 698 - 960
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - 994-1170-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
994-1170-ND
RF Antennas 994-1170-ND
850MHz Whip, Straight RF Antenna 840MHz ~ 870MHz 5.4dBi N Type Female Bracket Mount

850MHz Whip, Straight RF Antenna 840MHz ~ 870MHz 5.4dBi N Type Female Bracket Mount

Buy Now Datasheet
RF Antennas - OF84005-FNF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
OF84005-FNF
RF Antennas OF84005-FNF
850MHz Whip, Straight RF Antenna 840MHz ~ 870MHz 5.4dBi N Type Female Bracket Mount

850MHz Whip, Straight RF Antenna 840MHz ~ 870MHz 5.4dBi N Type Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number OF84005-FNF 994-1170-ND OF84005-FNF
Product Name Antennas RF Antennas RF Antennas
Applications ISM, LoRaWAN RF Antennas
Pattern Type Omni directional
Primary Frequency Range 840.0 to 870.0 MHz 850.0 MHz
Gain 3 to 6 dB 5.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2-2363696-2 - TE Connectivity
Specs
Applications Modem or Wireless Network; GSM, Cellular, M2M, UMTS, CDMA 850, IoT, GSM 1800, GSM 900, LTE, CDMA 1900
Polarization Vertical
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
Antennas - 2-2370914-3 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; Cellular, LTE, GPS, M2M, GSM 1800, UMTS, CDMA 1900, GSM 900, GSM, IoT, CDMA 850
Polarization Vertical
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
Antennas - 2195889-1 - TE Connectivity
TE Connectivity
Specs
Applications NTN SatCom
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers