TE Connectivity Antennas OD9-11D1

Description
Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : ISM, LoRaWAN Primary Application : ISM, LoRaWAN Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 860 - 960 Frequency Category : 901 - 941 Gain (Max) (DB) : 11 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : ISM, LoRaWAN Primary Application : ISM, LoRaWAN Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 860 - 960 Frequency Category : 901 - 941 Gain (Max) (DB) : 11 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - OD9-11D1 - TE Connectivity
Berwyn, PA, United States
Antennas
OD9-11D1
Antennas OD9-11D1
Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : ISM, LoRaWAN Primary Application : ISM, LoRaWAN Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 860 - 960 Frequency Category : 901 - 941 Gain (Max) (DB) : 11 Peak Gain (DBI) : > 6

Configuration Features


  • Antenna Style : Stick/Baton
  • Antenna Type : Baton/Stick
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : ISM, LoRaWAN
  • Primary Application : ISM, LoRaWAN

Mechanical Attachment


  • Mounting Method : Pole/Mast/Bracket Mount

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 860 - 960
  • Frequency Category : 901 - 941
  • Gain (Max) (DB) : 11
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
RF Antennas - OD9-11D1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
OD9-11D1-ND
RF Antennas OD9-11D1-ND
910MHz WiMax™ Whip, Straight RF Antenna 860MHz ~ 960MHz 11dBi N Type Female Bracket Mount

910MHz WiMax™ Whip, Straight RF Antenna 860MHz ~ 960MHz 11dBi N Type Female Bracket Mount

Buy Now Datasheet
RF Antennas - OD9-11D1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
OD9-11D1
RF Antennas OD9-11D1
910MHz WiMax™ Whip, Straight RF Antenna 860MHz ~ 960MHz 11dBi N Type Female Bracket Mount

910MHz WiMax™ Whip, Straight RF Antenna 860MHz ~ 960MHz 11dBi N Type Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number OD9-11D1 OD9-11D1-ND OD9-11D1
Product Name Antennas RF Antennas RF Antennas
Applications ISM, LoRaWAN Modem or Wireless Network; WiMax™ WiMax™
Pattern Type Omni directional
Primary Frequency Range 860.0 to 960.0 MHz 910.0 MHz
Gain 6 dB 11 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - A112307-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 920.0 MHz
Gain 0.0 dB
View Details
3 suppliers
Antennas - 0600-00056 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth
Pattern Type Omni directional
Polarization Vertical
View Details
3 suppliers