TE Connectivity Antennas OD24M-12

Description
Configuration Features Antenna Style : External Antenna Type : Stick/Baton Band Type : Wi-Fi Number of Ports : 1 Industry Standards Wireless Application : Wi-Fi Operation/Applicatio n Coverage Type : Omnidirectional Product Type Features Antenna Connector Type : N-Type Male Signal Characteristics Frequency Band (MHZ) : 2400 - 2485 Gain (Max) (DB) : 12
Request a Quote Datasheet
Description
Configuration Features Antenna Style : External Antenna Type : Stick/Baton Band Type : Wi-Fi Number of Ports : 1 Industry Standards Wireless Application : Wi-Fi Operation/Applicatio n Coverage Type : Omnidirectional Product Type Features Antenna Connector Type : N-Type Male Signal Characteristics Frequency Band (MHZ) : 2400 - 2485 Gain (Max) (DB) : 12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - OD24M-12 - TE Connectivity
Berwyn, PA, United States
Antennas
OD24M-12
Antennas OD24M-12
Configuration Features Antenna Style : External Antenna Type : Stick/Baton Band Type : Wi-Fi Number of Ports : 1 Industry Standards Wireless Application : Wi-Fi Operation/Applicatio n Coverage Type : Omnidirectional Product Type Features Antenna Connector Type : N-Type Male Signal Characteristics Frequency Band (MHZ) : 2400 - 2485 Gain (Max) (DB) : 12

Configuration Features


  • Antenna Style : External
  • Antenna Type : Stick/Baton
  • Band Type : Wi-Fi
  • Number of Ports : 1

Industry Standards


  • Wireless Application : Wi-Fi

Operation/Application


  • Coverage Type : Omnidirectional

Product Type Features


  • Antenna Connector Type : N-Type Male

Signal Characteristics


  • Frequency Band (MHZ) : 2400 - 2485
  • Gain (Max) (DB) : 12
Buy Now
RF Antennas - OD24M-12 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
OD24M-12
RF Antennas OD24M-12
2.4GHz Whip, Straight RF Antenna 2.4GHz ~ 2.485GHz 12dBi N Type Male Bracket Mount

2.4GHz Whip, Straight RF Antenna 2.4GHz ~ 2.485GHz 12dBi N Type Male Bracket Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number OD24M-12 OD24M-12
Product Name Antennas RF Antennas
Applications Modem or Wireless Network; Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195760-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; Bluetooth, WLAN, Wi-Fi, GPS, ZigBee, GNSS
Polarization Linear
Primary Frequency Range 1559.0 to 5875.0 MHz
View Details
6 suppliers
Antennas - 1-2367286-2 - TE Connectivity
Specs
Applications ISM, Cellular, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2118879-2 - TE Connectivity
TE Connectivity
Specs
Applications ISM, Cellular, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 1-1513472-9 - TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details