TE Connectivity Antennas OC51505-FNF

Description
Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 5150 - 5875 Frequency Category : 4900 - 5950 Gain (Max) (DB) : 5 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 5150 - 5875 Frequency Category : 4900 - 5950 Gain (Max) (DB) : 5 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - OC51505-FNF - TE Connectivity
Berwyn, PA, United States
Antennas
OC51505-FNF
Antennas OC51505-FNF
Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 5150 - 5875 Frequency Category : 4900 - 5950 Gain (Max) (DB) : 5 Peak Gain (DBI) : 3 < 6

Configuration Features


  • Antenna Style : Stick/Baton
  • Antenna Type : Baton/Stick
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : Wi-Fi
  • Primary Application : Wi-Fi

Mechanical Attachment


  • Mounting Method : Pole/Mast/Bracket Mount

Operation/Application


  • Antenna Environment : Outdoor, Indoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 5150 - 5875
  • Frequency Category : 4900 - 5950
  • Gain (Max) (DB) : 5
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - OC51505-FNF-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
OC51505-FNF-ND
RF Antennas OC51505-FNF-ND
5.5GHz WLAN Whip, Straight RF Antenna 5.15GHz ~ 5.875GHz 5dBi N Type Female Bracket, Connector Mount

5.5GHz WLAN Whip, Straight RF Antenna 5.15GHz ~ 5.875GHz 5dBi N Type Female Bracket, Connector Mount

Buy Now Datasheet
RF Antennas - OC51505-FNF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
OC51505-FNF
RF Antennas OC51505-FNF
5.5GHz WLAN Whip, Straight RF Antenna 5.15GHz ~ 5.875GHz 5dBi N Type Female Bracket, Connector Mount

5.5GHz WLAN Whip, Straight RF Antenna 5.15GHz ~ 5.875GHz 5dBi N Type Female Bracket, Connector Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number OC51505-FNF OC51505-FNF-ND OC51505-FNF
Product Name Antennas RF Antennas RF Antennas
Applications Wi-Fi Modem or Wireless Network; WLAN WLAN
Pattern Type Omni directional
Primary Frequency Range 5150.0 to 5875.0 MHz 5500.0 MHz
Gain 3 to 6 dB 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1513472-7 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2108948-7 - TE Connectivity
TE Connectivity
Specs
Applications Cellular, 5G, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers