TE Connectivity Terminal Blocks - Barrier Blocks NC6-P107-09

Description
CONN BARRIER STRIP 9CIRC 0.375"
Request a Quote Datasheet
Description
CONN BARRIER STRIP 9CIRC 0.375"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Barrier Blocks - 1-1437664-3-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
1-1437664-3-ND
Terminal Blocks - Barrier Blocks 1-1437664-3-ND
CONN BARRIER STRIP 9CIRC 0.375"

CONN BARRIER STRIP 9CIRC 0.375"

Buy Now Datasheet
Barrier Terminal Blocks - NC6-P107-09 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
NC6-P107-09
Barrier Terminal Blocks NC6-P107-09
Barrier Terminal Blocks DUAL .375" 9P 12-22

Barrier Terminal Blocks DUAL .375" 9P 12-22

Buy Now Datasheet
Terminal Block, Barrier, 9 Position, 22-12Awg; Pitch Spacing Buchanan Te Connectivity - 14H7375 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 9 Position, 22-12Awg; Pitch Spacing Buchanan Te Connectivity
14H7375
Terminal Block, Barrier, 9 Position, 22-12Awg; Pitch Spacing Buchanan Te Connectivity 14H7375
TERMINAL BLOCK, BARRIER, 9 POSITION, 22-12AWG; Pitch Spacing:9.53mm; No. of Rows:1 Row; No. of Positions:9Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Rated Current:20A; Rated Voltage:-; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 9 POSITION, 22-12AWG; Pitch Spacing:9.53mm; No. of Rows:1 Row; No. of Positions:9Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Rated Current:20A; Rated Voltage:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1-1437664-3-ND NC6-P107-09 14H7375
Product Name Terminal Blocks - Barrier Blocks Barrier Terminal Blocks Terminal Block, Barrier, 9 Position, 22-12Awg; Pitch Spacing Buchanan Te Connectivity
Mounting Options PCB; Terminal Strip
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
Terminal Block Type Barrier Block Barrier Terminal Blocks
Contacts Pitch 9.53 mm (0.38 inches) 9.53 mm (0.38 inches)
Unlock Full Specs
to access all available technical data