Toggle Switch SPDT Panel Mount
Toggle Switches SPDT ON-NON-ON FLT LUG TOGGLE SWITCH
SWITCH TOGGLE SPDT 6A 125V
SWITCH TOGGLE SPDT 6A 125V
| DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 450-1311-ND | 70155972 | MTF106D | MTF106D | MTF106D |
| Product Name | Toggle Switches | Switch, Toggle(flat); Panel Mnt; 6 A; 125 VAC; SPDT; On-None-On; Solder/QC | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Flatted | Flatted | |||
| Switch Function | Maintained | ||||
| Maintained Contact Switch Function | ON/OFF | ||||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT |