The T6 is a magnetically held, environmentally sealed toggle switch for military and aerospace applications, meeting SAE AS55941. It has a stainless-steel housing and internal solenoid for magnetic hold, with single-pole two-position or double-pole two- and three-position configurations. Available with bat, tab, oval, or lever lockout handles, and multiple terminal styles including solder turrets and screw terminals. Electrical ratings: resistive 1.0-7.0 A at sea level, 1.0-5.0 A at 65,000 ft; inductive 0.5-3.0 A at sea level, 0.0-2.5 A at 65,000 ft; motor 0.0-4.0 A at both altitudes. Dielectric strength is 1050 VRMS at sea level, 400 VRMS at 65,000 ft. Mechanical life is 40,000 cycles. Operating temperature range is -65°C to +71°C. Sealed per MIL-STD-202 Method 112. Includes MS25082-C21 hexnuts, MS35333-136 lockwasher, and MS25081C4 keyway washer.
The T6 magnetically held toggle is an environmentally sealed, compact, high-performance switch. The operator manually engages the switch, and it disengages automatically when a circuit is broken or the computer triggers a reset.
The T6 meets SAE AS55941. Choose two or three positions with many configurations of electrically maintained, mechanically maintained or mechanically locked.
Magnetic hold functionality is especially suited for flight decks on commercial and military fixed wing and rotary aircraft.
Varying options may include: electrical maintained, mechanical maintained, mechanical locked.
Rated at 28 VDC. Resistive 1.0–7.0 A at sea level, 1.0–5.0 A at 65,000 ft. Inductive 0.5–3.0 A at sea level, 0.0–2.5 A at 65,000 ft. Motor 0.0–4.0 A at both altitudes. Dielectric withstanding voltage 1050 VRMS at sea level, 400 VRMS at 65,000 ft.
These ranges cover both the two- and three-position configurations; consult OTTO for the requirements of a specific configuration.
Supplied with MS35333-136 lockwasher and MS25081C4 keyway washer.
| OTTO Controls | |
|---|---|
| Product Category | Toggle Switches |
| Product Number | T6 |
| Product Name | T6 - Magnetic Toggle Switches |
| Switch Type | Toggle |
| Toggle Actuator | Standard Toggle Handle; Lever lockout |
| Switch Function | Maintained |
| Features | Locking; Dustproof; Weather resistant or waterproof |