The B12JJPCF is a subminiature, fully illuminated toggle switch with a straight PC terminal configuration and a bicolor red/green LED. It features a totally sealed body construction, nonshorting contact timing, and a 26° angle of throw. The switch is designed for logic-level circuits with a maximum resistive load of 0.4VA at 28V AC/DC, contact resistance of 50 milliohms maximum, and an insulation resistance of 500 megohms minimum. The actuator and bushing are made of polyamide, with phosphor bronze contacts gold-plated for reliability. The LED has a maximum forward current of 30mA/25mA, forward voltage of 1.95V/3.3V, and operates within a temperature range of -25°C to +55°C. Terminal spacing is 2.54mm x 2.54mm, conforming to standard PCB grid spacing. The case is constructed from glass fiber reinforced polyamide with phosphor bronze support bracket. The switch is not certified to UL or CSA standards.
SUBMINIATURE FULLY ILLUMINATED TOGGLE
SUBMINIATURE FULLY ILLUMINATED TOGGLE
Toggle Switch SPDT Through Hole
Toggle Switches SPDT ON-ON 0.4VA RED/GRN STRAIGHT PC
SWITCH TOGGLE SPDT 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | B12JJPCF | 2300-B12JJPCF | B12JJPCF | 360-2774-ND | B12JJPCF | B12JJPCF |
| Product Name | Subminiature Fully Illuminated Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | ||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole | Straight PC Pins | Screw Terminals | PC Pin | ||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps |