RS Components, Ltd. Pressure Sensors 2726949

Description
Pressure sensor, diameter 19mm, 0bar~200
Request a Quote
Description
Pressure sensor, diameter 19mm, 0bar~200
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors - 2726949 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
2726949
Pressure Sensors 2726949
Pressure sensor, diameter 19mm, 0bar~200

Pressure sensor, diameter 19mm, 0bar~200

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pressure Sensors
Product Number 2726949
Product Name Pressure Sensors
Device Category Sensor
Measurement Type Gauge; Sealed; Sealed
Media Gas; Air
Signal Output Analog Voltage; Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - 2769886 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Differential; Gauge; Differential
Signal Output Switch; Relay
View Details
Pneumatic Pressure Sensors - 1260227 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Positive
Working Pressure Range -14.5 psi (-10.21 m H2O)
View Details
Pressure Sensors - 309709 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Absolute
Signal Output Analog Current; 4 to 20 mA
View Details
Pressure Sensors - 2835756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 0.0029 to 0.0435 psi (0.0020 to 0.0306 m H2O)
View Details