TE Connectivity
Afd 5C 5#16 Pin Plug Deutsch - Te Connectivity
MS3476W14-5P
Description
AFD 5C 5#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AFD 5C 5#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Afd 5C 5#16 Pin Plug Deutsch - Te Connectivity
81T9276
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch MS3476W14-5P |
81T9276 |
|
Product Name
|
|
Afd 5C 5#16 Pin Plug Deutsch - Te Connectivity |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Bus Bar Hardware
Current Rating
55.0 to 120.0 amps
Contact Size (AWG)
10 AWG
View Details
4 suppliers