Douglas Electrical Components Explosion-proof / Flameproof: Explosion-proof wire and cable bushings

Description
Douglas Electrical Components offers an extensive range of explosion-proof wire and cable seals for simplified engineering in hazardous locations. Our wire and cable seals, commonly referred to as line bushings, offer unique design features that enhance efficiency and reliability of your applications. Available standard with threads in various sizes, these explosion proof cable bushings are pre-wired and sealed for drop-in use, from the factory to the field. The bushing is pre-potted with our moisture-tight, hermetic epoxy to protect either side of the feedthrough from air or liquid penetration. Specify virtually any wire or cable type (with the ability to combine different size conductors) within a single assembly and receive a pre-tested and certified cable bushing ready for install. With a longstanding expertise in hermetically sealing wires and cables, Douglas can create a high-density cable and wire feedthrough with various jacket materials. Our wire and line bushings use a hermetic epoxy that offers excellent chemical compatibility, thermal properties, and mechanical properties, exceeding various UL and ASTM standards for process seals. Benefits of Explosion Proof Wiring and Cable Bushings Our explosion proof cable and wire bushings stand out due to the following reasons. Enhanced crack resistance: Unlike cement-based sealants prone to cracking and fatigue, our UL 1203 Ethernet cable bushings utilize epoxy seals. These seals exhibit exceptional resistance to mechanical and environmental stresses, eliminating the need for compromising wire-and-cable product choices. Combined explosion and process seal: In addition to safeguarding against sparks, flames, and dust, our UL 1203 bushings for cables and wires provide a hermetic process seal. With leakage rates as low as <1×10-9 cc-He/sec, they can withstand application pressures up to 10,000 psi and burst pressures exceeding 15,000 psi. This eliminates the need for separate seals in pressurized environments. Simplified electrical system design: Simplify your electrical system design in hazardous locations with our reliable and efficient UL listed explosion-proof wire bushings. You can see various examples of products that integrate various wire and cable types with or without armored jackets, as well as hermetic solutions that are customer-specific designs added to our certification file or yours. Applications of Explosion Proof Electrical Wire Bushing Our explosion-proof electrical wire bushings are designed for use in hazardous-atmosphere applications in hazardous environments. Some common applications of explosion-proof cable bushing include: Alternative energy fuel systems Analytical instrumentation Compression equipment Control panels Cryogenic systems Gas engines and turbines Fiber optic communications Marine equipment, sensors and transducers Upstream wellhead monitoring equipment ATEX / IECEx Ex-proof Cable Bushings Douglas offers cable bushings certified to ATEX and IECEx Ex d flameproof standards. You can integrate ATEX and IECEx rated wires and cables directly into a sealed ex proof cable assembly. Our line bushings can be directly integrated into instrumentation and flameproof enclosures, simplifying installation without sacrificing agency approvals. You can contact our factory to explore the possibilities of designing our hermetic sealing capabilities into your specific electrical cable bushing and electrical circuit designs. By gaining hazardous area rating and quality standards (QAR/QAN), Douglas can streamline the process to a customized approved solution for OEM applications.
Request a Quote
Description
Douglas Electrical Components offers an extensive range of explosion-proof wire and cable seals for simplified engineering in hazardous locations. Our wire and cable seals, commonly referred to as line bushings, offer unique design features that enhance efficiency and reliability of your applications. Available standard with threads in various sizes, these explosion proof cable bushings are pre-wired and sealed for drop-in use, from the factory to the field. The bushing is pre-potted with our moisture-tight, hermetic epoxy to protect either side of the feedthrough from air or liquid penetration. Specify virtually any wire or cable type (with the ability to combine different size conductors) within a single assembly and receive a pre-tested and certified cable bushing ready for install. With a longstanding expertise in hermetically sealing wires and cables, Douglas can create a high-density cable and wire feedthrough with various jacket materials. Our wire and line bushings use a hermetic epoxy that offers excellent chemical compatibility, thermal properties, and mechanical properties, exceeding various UL and ASTM standards for process seals. Benefits of Explosion Proof Wiring and Cable Bushings Our explosion proof cable and wire bushings stand out due to the following reasons. Enhanced crack resistance: Unlike cement-based sealants prone to cracking and fatigue, our UL 1203 Ethernet cable bushings utilize epoxy seals. These seals exhibit exceptional resistance to mechanical and environmental stresses, eliminating the need for compromising wire-and-cable product choices. Combined explosion and process seal: In addition to safeguarding against sparks, flames, and dust, our UL 1203 bushings for cables and wires provide a hermetic process seal. With leakage rates as low as <1×10-9 cc-He/sec, they can withstand application pressures up to 10,000 psi and burst pressures exceeding 15,000 psi. This eliminates the need for separate seals in pressurized environments. Simplified electrical system design: Simplify your electrical system design in hazardous locations with our reliable and efficient UL listed explosion-proof wire bushings. You can see various examples of products that integrate various wire and cable types with or without armored jackets, as well as hermetic solutions that are customer-specific designs added to our certification file or yours. Applications of Explosion Proof Electrical Wire Bushing Our explosion-proof electrical wire bushings are designed for use in hazardous-atmosphere applications in hazardous environments. Some common applications of explosion-proof cable bushing include: Alternative energy fuel systems Analytical instrumentation Compression equipment Control panels Cryogenic systems Gas engines and turbines Fiber optic communications Marine equipment, sensors and transducers Upstream wellhead monitoring equipment ATEX / IECEx Ex-proof Cable Bushings Douglas offers cable bushings certified to ATEX and IECEx Ex d flameproof standards. You can integrate ATEX and IECEx rated wires and cables directly into a sealed ex proof cable assembly. Our line bushings can be directly integrated into instrumentation and flameproof enclosures, simplifying installation without sacrificing agency approvals. You can contact our factory to explore the possibilities of designing our hermetic sealing capabilities into your specific electrical cable bushing and electrical circuit designs. By gaining hazardous area rating and quality standards (QAR/QAN), Douglas can streamline the process to a customized approved solution for OEM applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Explosion-proof / Flameproof: Explosion-proof wire and cable bushings -  - Douglas Electrical Components
Randolph, NJ, United States
Explosion-proof / Flameproof: Explosion-proof wire and cable bushings
Explosion-proof / Flameproof: Explosion-proof wire and cable bushings
Douglas Electrical Components offers an extensive range of explosion-proof wire and cable seals for simplified engineering in hazardous locations. Our wire and cable seals, commonly referred to as line bushings, offer unique design features that enhance efficiency and reliability of your applications. Available standard with threads in various sizes, these explosion proof cable bushings are pre-wired and sealed for drop-in use, from the factory to the field. The bushing is pre-potted with our moisture-tight, hermetic epoxy to protect either side of the feedthrough from air or liquid penetration. Specify virtually any wire or cable type (with the ability to combine different size conductors) within a single assembly and receive a pre-tested and certified cable bushing ready for install. With a longstanding expertise in hermetically sealing wires and cables, Douglas can create a high-density cable and wire feedthrough with various jacket materials. Our wire and line bushings use a hermetic epoxy that offers excellent chemical compatibility, thermal properties, and mechanical properties, exceeding various UL and ASTM standards for process seals. Benefits of Explosion Proof Wiring and Cable Bushings Our explosion proof cable and wire bushings stand out due to the following reasons. Enhanced crack resistance: Unlike cement-based sealants prone to cracking and fatigue, our UL 1203 Ethernet cable bushings utilize epoxy seals. These seals exhibit exceptional resistance to mechanical and environmental stresses, eliminating the need for compromising wire-and-cable product choices. Combined explosion and process seal: In addition to safeguarding against sparks, flames, and dust, our UL 1203 bushings for cables and wires provide a hermetic process seal. With leakage rates as low as <1×10-9 cc-He/sec, they can withstand application pressures up to 10,000 psi and burst pressures exceeding 15,000 psi. This eliminates the need for separate seals in pressurized environments. Simplified electrical system design: Simplify your electrical system design in hazardous locations with our reliable and efficient UL listed explosion-proof wire bushings. You can see various examples of products that integrate various wire and cable types with or without armored jackets, as well as hermetic solutions that are customer-specific designs added to our certification file or yours. Applications of Explosion Proof Electrical Wire Bushing Our explosion-proof electrical wire bushings are designed for use in hazardous-atmosphere applications in hazardous environments. Some common applications of explosion-proof cable bushing include: Alternative energy fuel systems Analytical instrumentation Compression equipment Control panels Cryogenic systems Gas engines and turbines Fiber optic communications Marine equipment, sensors and transducers Upstream wellhead monitoring equipment ATEX / IECEx Ex-proof Cable Bushings Douglas offers cable bushings certified to ATEX and IECEx Ex d flameproof standards. You can integrate ATEX and IECEx rated wires and cables directly into a sealed ex proof cable assembly. Our line bushings can be directly integrated into instrumentation and flameproof enclosures, simplifying installation without sacrificing agency approvals. You can contact our factory to explore the possibilities of designing our hermetic sealing capabilities into your specific electrical cable bushing and electrical circuit designs. By gaining hazardous area rating and quality standards (QAR/QAN), Douglas can streamline the process to a customized approved solution for OEM applications.

Douglas Electrical Components offers an extensive range of explosion-proof wire and cable seals for simplified engineering in hazardous locations. Our wire and cable seals, commonly referred to as line bushings, offer unique design features that enhance efficiency and reliability of your applications. Available standard with threads in various sizes, these explosion proof cable bushings are pre-wired and sealed for drop-in use, from the factory to the field. The bushing is pre-potted with our moisture-tight, hermetic epoxy to protect either side of the feedthrough from air or liquid penetration. Specify virtually any wire or cable type (with the ability to combine different size conductors) within a single assembly and receive a pre-tested and certified cable bushing ready for install.

With a longstanding expertise in hermetically sealing wires and cables, Douglas can create a high-density cable and wire feedthrough with various jacket materials. Our wire and line bushings use a hermetic epoxy that offers excellent chemical compatibility, thermal properties, and mechanical properties, exceeding various UL and ASTM standards for process seals.

Benefits of Explosion Proof Wiring and Cable Bushings

Our explosion proof cable and wire bushings stand out due to the following reasons.

  1. Enhanced crack resistance: Unlike cement-based sealants prone to cracking and fatigue, our UL 1203 Ethernet cable bushings utilize epoxy seals. These seals exhibit exceptional resistance to mechanical and environmental stresses, eliminating the need for compromising wire-and-cable product choices.
  2. Combined explosion and process seal: In addition to safeguarding against sparks, flames, and dust, our UL 1203 bushings for cables and wires provide a hermetic process seal. With leakage rates as low as <1×10-9 cc-He/sec, they can withstand application pressures up to 10,000 psi and burst pressures exceeding 15,000 psi. This eliminates the need for separate seals in pressurized environments.
  3. Simplified electrical system design: Simplify your electrical system design in hazardous locations with our reliable and efficient UL listed explosion-proof wire bushings. You can see various examples of products that integrate various wire and cable types with or without armored jackets, as well as hermetic solutions that are customer-specific designs added to our certification file or yours.

Applications of Explosion Proof Electrical Wire Bushing

Our explosion-proof electrical wire bushings are designed for use in hazardous-atmosphere applications in hazardous environments. Some common applications of explosion-proof cable bushing include:

  • Alternative energy fuel systems
  • Analytical instrumentation
  • Compression equipment
  • Control panels
  • Cryogenic systems
  • Gas engines and turbines
  • Fiber optic communications
  • Marine equipment, sensors and transducers
  • Upstream wellhead monitoring equipment

ATEX / IECEx Ex-proof Cable Bushings

Douglas offers cable bushings certified to ATEX and IECEx Ex d flameproof standards. You can integrate ATEX and IECEx rated wires and cables directly into a sealed ex proof cable assembly. Our line bushings can be directly integrated into instrumentation and flameproof enclosures, simplifying installation without sacrificing agency approvals.

You can contact our factory to explore the possibilities of designing our hermetic sealing capabilities into your specific electrical cable bushing and electrical circuit designs. By gaining hazardous area rating and quality standards (QAR/QAN), Douglas can streamline the process to a customized approved solution for OEM applications.

Supplier's Site

Technical Specifications

  Douglas Electrical Components
Product Category Electrical Connectors
Product Name Explosion-proof / Flameproof: Explosion-proof wire and cable bushings
Unlock Full Specs
to access all available technical data

Similar Products

9-Pin Hermetic D-sub Connector - 55551 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
NPT Hermetic Terminal Seal - 27410 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details