Eteily Technologies India Pvt. Ltd.
SMA (M) St. Terminator
ET-SMS-TM
Description
Product: Connector
Type: SMA Connector
Frequency Range: DC~6GHz
Impedance: 50Ω
Orientation: Straight
Material & Plating: Brass, Gold
Polarity: Standard
Mating Type: Threaded
-
Eteily Technologies India Pvt. Ltd.
Request a Quote
Email Supplier
Description
Product: Connector
Type: SMA Connector
Frequency Range: DC~6GHz
Impedance: 50Ω
Orientation: Straight
Material & Plating: Brass, Gold
Polarity: Standard
Mating Type: Threaded
Request a Quote
Email Supplier
Suppliers
Product: Connector
Type: SMA Connector
Frequency Range: DC~6GHz
Impedance: 50Ω
Orientation: Straight
Material & Plating: Brass, Gold
Polarity: Standard
Mating Type: Threaded
- Product: Connector
- Type: SMA Connector
- Frequency Range: DC~6GHz
- Impedance: 50Ω
- Orientation: Straight
- Material & Plating: Brass, Gold
- Polarity: Standard
- Mating Type: Threaded
Supplier's Site
Technical Specifications
|
Product Category
|
RF and Microwave Connectors |
|
Product Number
|
ET-SMS-TM |
|
Product Name
|
SMA (M) St. Terminator |
|
Connector Type
|
SMA
|
Unlock Full Specs
to access all available technical data
Similar Products
Eteily Technologies India Pvt. Ltd.
Connector Type
Type N
Gender
Female / Jack
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
BNC; Type N
Gender
Male / Plug; Female / Jack
Geometry
Straight
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
BNC
Geometry
Straight
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
BNC
Gender
Male / Plug
View Details