TE Connectivity Circular, Plug, Size 24, 61Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity MS3476L24-61PW-LC

Description
AFD 61C 61#20 PIN PLUG LC
Request a Quote
Description
AFD 61C 61#20 PIN PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3476L24-61PW-LC - PEI-Genesis
Philadelphia, PA, United States
AFD 61C 61#20 PIN PLUG LC

AFD 61C 61#20 PIN PLUG LC

Buy Now
Circular, Plug, Size 24, 61Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity - 90T8508 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 24, 61Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
90T8508
Circular, Plug, Size 24, 61Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity 90T8508
CIRCULAR, PLUG, SIZE 24, 61POS, PIN (L/C); Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR, PLUG, SIZE 24, 61POS, PIN (L/C); Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3476L24-61PW-LC 90T8508
Product Name Circular, Plug, Size 24, 61Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
SBS ® Silver Plated Primary Power Wire Contacts AWG 12-10 2.5-6mm² - 1339G3-BK - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers