SCHURTER Inc Mga-A Fuse Ff 3A Schurter 3-103-122

Description
MGA-A Fuse FF 3A
Description
MGA-A Fuse FF 3A

Suppliers

Company
Product
Description
Supplier Links
Mga-A Fuse Ff 3A Schurter - 82AC4924 - Newark, An Avnet Company
Chicago, IL, United States
Mga-A Fuse Ff 3A Schurter
82AC4924
Mga-A Fuse Ff 3A Schurter 82AC4924
MGA-A Fuse FF 3A

MGA-A Fuse FF 3A

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AC4924
Product Name Mga-A Fuse Ff 3A Schurter
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female To BNC Female - SALE-9257 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
N (F) 4 Hole Panel Mount Connector - ET-NFS-4H25 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Power Entry Modules (PEM) - 486-3-103-777-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details