TE Connectivity Through Hole Resistors MPT35A3R9F

Description
3.9 Ohms ±1% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet
Description
3.9 Ohms ±1% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-MPT35A3R9F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-MPT35A3R9F-ND
Through Hole Resistors 1712-MPT35A3R9F-ND
3.9 Ohms ±1% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

3.9 Ohms ±1% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

Buy Now Datasheet
Res, 3R9, 35W, To-220, Thick Film Rohs Compliant Cgs Te Connectivity - 53AH7237 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R9, 35W, To-220, Thick Film Rohs Compliant Cgs Te Connectivity
53AH7237
Res, 3R9, 35W, To-220, Thick Film Rohs Compliant Cgs Te Connectivity 53AH7237
RES, 3R9, 35W, TO-220, THICK FILM ROHS COMPLIANT: YES

RES, 3R9, 35W, TO-220, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-MPT35A3R9F-ND 53AH7237
Product Name Through Hole Resistors Res, 3R9, 35W, To-220, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-220-2
Resistance Range 3.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
4 suppliers
Through Hole Resistors - 1249331 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details