TE Connectivity Res, 6K8, 100W, To-247, Thick Film; Resistance Cgs Te Connectivity MPT100 6K8 5%

Description
RES, 6K8, 100W, TO-247, THICK FILM; Resistance:6.8kohm; Product Range:MPT Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:700V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes
Datasheet
Description
RES, 6K8, 100W, TO-247, THICK FILM; Resistance:6.8kohm; Product Range:MPT Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:700V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K8, 100W, To-247, Thick Film; Resistance Cgs Te Connectivity - 33AH7099 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 100W, To-247, Thick Film; Resistance Cgs Te Connectivity
33AH7099
Res, 6K8, 100W, To-247, Thick Film; Resistance Cgs Te Connectivity 33AH7099
RES, 6K8, 100W, TO-247, THICK FILM; Resistance:6.8kohm; Product Range:MPT Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:700V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes

RES, 6K8, 100W, TO-247, THICK FILM; Resistance:6.8kohm; Product Range:MPT Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:700V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AH7099
Product Name Res, 6K8, 100W, To-247, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-247
Resistance Range 6800 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details