The miniSMDC series provides surface mount resettable PPTC overcurrent protection in a 1812 footprint. The miniSMDC150F/16 variant has a hold current of 1.50 A, a trip current of 2.80 A, a maximum voltage rating of 16 V, and a maximum fault current of 100 A. It dissipates 0.80 W in the tripped state, has a minimum resistance of 0.04 Ω, and a maximum resistance of 0.11 Ω one hour post-trip. It is recognized to UL 1434 and conforms to IEC 60730-1, Clauses 12, 15, 16, 17, J15, and J17. The device is RoHS compliant and features a matte tin terminal finish with nickel underplate.
PTC Resettable Fuse Product overview: MINISMDC150F/16-2 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MINISMDC150F/16-
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 150-MINISMDC150F/16-2 |
| Product Name | Circuit Protection Fuse |
| Approvals / Standards | RoHS |