The miniASMDC020F is a surface-mount PPTC device in an 1812 package for automotive overcurrent protection, rated for 30 V maximum voltage and 10 A maximum fault current. It has a hold current of 0.20 A, a trip current of 0.40 A, and a maximum resistance of 3.30 Ω at 25°C after reflow. The device operates from -40°C to 85°C, is AEC-Q200 qualified, RoHS compliant, and meets ISO/TS16949 certification. The physical dimensions are 4.73 mm to 4.83 mm in length, 1.81 mm to 1.91 mm in width, and 0.94 mm in height, with 100% matte tin terminals on a nickel underplate.
FUSE, PTC RESET, 30VDC, 200MA, SMD Product overview: MINIASMDC020F-2 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 200MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MINIASMDC020F-2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 150-MINIASMDC020F-2 |
| Product Name | SMD 200MA Circuit Protection Fuse |
| Approvals / Standards | RoHS |