The microSMD035 is a PTC resettable overcurrent protection device rated for 6.0V DC and 40A maximum current. It is housed in a surface-mount package with dimensions of 3.00 to 3.43 mm in length, 0.38 to 0.62 mm in height, and 2.35 to 2.80 mm in width. The device is rated for operation at 20°C with a trip current of 0.85A and a hold current of 0.40A, and has a maximum resistance of 1.30 ohms at 20°C after reflow. It is certified by UL, CSA, and TÜV, and complies with ELV requirements.
PTC Resettable Fuse 40A 6VDC T/R Product overview: MICROSMD035-2 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MICROSMD035-2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 150-MICROSMD035-2 |
| Product Name | 40A Circuit Protection Fuse |
| Rated Current | 40 amps |