TE Connectivity ™ Fuse;Resettable;0.05A;Sz 1210;Dims 0.135x0.11x0.034";SMT;30VDC;DCR 50 Ohms;PCB MICROSMD005F-2

Description
Tyco Electronics' PolySwitch™ surface-mount devices are the preferred circuit protection method for computer, consumer, multimedia, portable and automotive electronics applications. Size 3225 mm/1210 mils Benefits: Smaller Size Saves Board Space and Cost Many Product Choices Give Engineers More Design Flexibility Assists in Meeting Regulatory Requirements Higher Voltage Ratings Allow Use in New Applications Features: Broadest Range of Resettable Devices in the Industry Small Footprint Fast Time-to-Trip Low Resistance Applications: Computer Portable Electronics Multimedia Game Machines Telephony and Broadband Mobile Phones Automotive Industrial Controls Battery
Description
Tyco Electronics' PolySwitch™ surface-mount devices are the preferred circuit protection method for computer, consumer, multimedia, portable and automotive electronics applications. Size 3225 mm/1210 mils Benefits: Smaller Size Saves Board Space and Cost Many Product Choices Give Engineers More Design Flexibility Assists in Meeting Regulatory Requirements Higher Voltage Ratings Allow Use in New Applications Features: Broadest Range of Resettable Devices in the Industry Small Footprint Fast Time-to-Trip Low Resistance Applications: Computer Portable Electronics Multimedia Game Machines Telephony and Broadband Mobile Phones Automotive Industrial Controls Battery

Suppliers

Company
Product
Description
Supplier Links
Fuse;Resettable;0.05A;Sz 1210;Dims 0.135x0.11x0.034
Fort Worth, TX, USA
Fuse;Resettable;0.05A;Sz 1210;Dims 0.135x0.11x0.034";SMT;30VDC;DCR 50 Ohms;PCB
70059878
Fuse;Resettable;0.05A;Sz 1210;Dims 0.135x0.11x0.034";SMT;30VDC;DCR 50 Ohms;PCB 70059878
Tyco Electronics' PolySwitch™ surface-mount devices are the preferred circuit protection method for computer, consumer, multimedia, portable and automotive electronics applications. Size 3225 mm/1210 mils Benefits: Smaller Size Saves Board Space and Cost Many Product Choices Give Engineers More Design Flexibility Assists in Meeting Regulatory Requirements Higher Voltage Ratings Allow Use in New Applications Features: Broadest Range of Resettable Devices in the Industry Small Footprint Fast Time-to-Trip Low Resistance Applications: Computer Portable Electronics Multimedia Game Machines Telephony and Broadband Mobile Phones Automotive Industrial Controls Battery

Tyco Electronics' PolySwitch™ surface-mount devices are the preferred circuit protection method for computer, consumer, multimedia, portable and automotive electronics applications.

  • Size 3225 mm/1210 mils
    Benefits:
  • Smaller Size Saves Board Space and Cost
  • Many Product Choices Give Engineers More Design Flexibility
  • Assists in Meeting Regulatory Requirements
  • Higher Voltage Ratings Allow Use in New Applications
    Features:
  • Broadest Range of Resettable Devices in the Industry
  • Small Footprint
  • Fast Time-to-Trip
  • Low Resistance
    Applications:
  • Computer
  • Portable Electronics
  • Multimedia
  • Game Machines
  • Telephony and Broadband
  • Mobile Phones
  • Automotive
  • Industrial Controls
  • Battery
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Fuses
Product Number 70059878
Product Name Fuse;Resettable;0.05A;Sz 1210;Dims 0.135x0.11x0.034";SMT;30VDC;DCR 50 Ohms;PCB
Mounting Solderable (Surface Mount Technology)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110203 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 440 volts
Rated Current 40 amps
View Details
North American Fuse Medium Time Delay 6A - 813GMC-6 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fuses - 2019-CCF1N4TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers