The MDR-135-1 is a 4PDT rotary relay rated for 10 A at 115 VAC, designed for high shock and vibration environments compliant with MIL-S-901. It features a non-latching 28 VDC coil with 10.0 W power consumption and 1,308 V breakdown voltage. The relay uses #5-40 screw terminals and measures 2.125 in (53.98 mm) in coil height with an overall height of 3.13 in (79.5 mm) max. It operates within a temperature range of 0°C to 65°C and weighs approximately 0.914 kg. The contact ratings are based on 50% power factor for AC and resistive loads for DC.
POWER RELAY, 4PDT, 10A, 115VAC; Contact Configuration:4PDT; Coil Voltage:28VDC; Contact Current:10A; Product Range:MDR Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:115V; Relay Terminals:Screw RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 94C1578 |
| Product Name | Power Relay, 4Pdt, 10A, 115Vac; Contact Configuration Potter&brumfield Te Connectivity |
| Features | Latching |