TE Connectivity Antennas MD24-12

Description
Configuration Features Antenna Style : Panel Antenna Type : Panel Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 2400 - 2483 Frequency Category : 2400 - 2500 Gain (Max) (DB) : 12 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Panel Antenna Type : Panel Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 2400 - 2483 Frequency Category : 2400 - 2500 Gain (Max) (DB) : 12 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - MD24-12 - TE Connectivity
Berwyn, PA, United States
Antennas
MD24-12
Antennas MD24-12
Configuration Features Antenna Style : Panel Antenna Type : Panel Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 2400 - 2483 Frequency Category : 2400 - 2500 Gain (Max) (DB) : 12 Peak Gain (DBI) : > 6

Configuration Features


  • Antenna Style : Panel
  • Antenna Type : Panel
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : Wi-Fi
  • Primary Application : Wi-Fi

Mechanical Attachment


  • Mounting Method : Pole/Mast/Bracket Mount

Operation/Application


  • Antenna Environment : Indoor, Outdoor
  • Directionality : Directional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 2400 - 2483
  • Frequency Category : 2400 - 2500
  • Gain (Max) (DB) : 12
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
RF Antennas - MD24-12-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
MD24-12-ND
RF Antennas MD24-12-ND
2.4GHz WiMax™, WLAN Panel RF Antenna 2.4GHz ~ 2.483GHz 12dBi N Type Female Bracket Mount

2.4GHz WiMax™, WLAN Panel RF Antenna 2.4GHz ~ 2.483GHz 12dBi N Type Female Bracket Mount

Buy Now Datasheet
RF Antennas - MD24-12 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
MD24-12
RF Antennas MD24-12
2.4GHz WiMax™, WLAN Panel RF Antenna 2.4GHz ~ 2.483GHz 12dBi N Type Female Bracket Mount

2.4GHz WiMax™, WLAN Panel RF Antenna 2.4GHz ~ 2.483GHz 12dBi N Type Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number MD24-12 MD24-12-ND MD24-12
Product Name Antennas RF Antennas RF Antennas
Applications Wi-Fi Modem or Wireless Network; WiMax™, WLAN WiMax™, WLAN
Pattern Type Directional
Primary Frequency Range 2400.0 to 2483.0 MHz 2400.0 MHz
Gain 6 dB 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118908-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
RF Antennas - A99131-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WiMax™, WLAN, Zigbee™
Primary Frequency Range 2500.0 to 5400.0 MHz
Gain 0.0 to 3 dB
View Details
2 suppliers
Antennas - 0600-00024 - TE Connectivity
TE Connectivity
Specs
Applications ISM
Pattern Type Omni directional
Primary Frequency Range 902.0 to 928.0 MHz
View Details
4 suppliers
Antennas - 2118903-1 - TE Connectivity
TE Connectivity
Specs
Applications Cellular, ISM, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers