TE Connectivity ™ RF Power Dividers/Splitters - MAPDCC0005TR MAPDCC0005TR

Description
Manufacturer: Tyco Electronics Win Source Part Number: 1211797-MAPDCC0005TR Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Tyco Electronics Win Source Part Number: 1211797-MAPDCC0005TR Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - MAPDCC0005TR - MAPDCC0005TR - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - MAPDCC0005TR
MAPDCC0005TR
RF Power Dividers/Splitters - MAPDCC0005TR MAPDCC0005TR
Manufacturer: Tyco Electronics Win Source Part Number: 1211797-MAPDCC0005TR Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Tyco Electronics
Win Source Part Number: 1211797-MAPDCC0005TR
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number MAPDCC0005TR
Product Name RF Power Dividers/Splitters - MAPDCC0005TR
Unlock Full Specs
to access all available technical data

Similar Products

87 to 108MHz – 2 Way Power Divider/Splitter - UIY2PD8269A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; Type N; N, SMA
View Details
2 Way Power Divider - 5o3128440 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 2000.00 to 18000.00 MHz
View Details
N-Way Divider / Combiner - PD4W09-12LF - Richardson RFPD
Specs
0º Power Divider Division: 4-Way
Package Type / Form Factor SOIC
Frequency 960.00 MHz
View Details
RF Power Dividers/Splitters - 3157-ZN2PD-4R753+-ND - DigiKey
Specs
Package Type / Form Factor Module, SMA Connectors
Insertion Loss 0.80 dB
Isolation 18.00 dB
View Details
2 suppliers