TE Connectivity RF Antennas MAF95052

Description
2.45GHz, 5.3625GHz PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.825GHz SMA Surface Mount
Description
2.45GHz, 5.3625GHz PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.825GHz SMA Surface Mount
Datasheet
Datasheet Summary
Powered by GS/AI

The MAF95052 is a PCB trace RF antenna designed for operation within the frequency ranges of 2.4 to 2.5 GHz and 4.9 to 5.825 GHz. It features a nominal impedance of 50 ohms and a maximum Voltage Standing Wave Ratio (V.S.W.R.) of 2:1 across all bands. The antenna is equipped with a straight SMA connector type and is constructed from single-sided 0.06" Nelco NX 9260 material, finished with pure tin plating and a black solder mask, except for exposed solder pads. The product is designed to comply with LT-GES standards and includes optional features such as strain relief and ferrite beads. The antenna's vertical polarization and omnidirectional characteristics make it suitable for various applications in wireless communication systems.

Datasheet Summary
Powered by GS/AI

The MAF95052 is a PCB trace RF antenna designed for operation within the frequency ranges of 2.4 to 2.5 GHz and 4.9 to 5.825 GHz. It features a nominal impedance of 50 ohms and a maximum Voltage Standing Wave Ratio (V.S.W.R.) of 2:1 across all bands. The antenna is equipped with a straight SMA connector type and is constructed from single-sided 0.06" Nelco NX 9260 material, finished with pure tin plating and a black solder mask, except for exposed solder pads. The product is designed to comply with LT-GES standards and includes optional features such as strain relief and ferrite beads. The antenna's vertical polarization and omnidirectional characteristics make it suitable for various applications in wireless communication systems.

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - MAF95052 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
MAF95052
RF Antennas MAF95052
2.45GHz, 5.3625GHz PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.825GHz SMA Surface Mount

2.45GHz, 5.3625GHz PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.825GHz SMA Surface Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number MAF95052
Product Name RF Antennas
Technology Type PCB Trace
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-512F-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
5G 15dBi Spring Magnetic Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-5G15M-1L3-SMS-S21 - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 600.0 to 6000.0 MHz
Gain 15 dB
Form Factor / Mounting External
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers