TE Connectivity RF Antennas MAF95050

Description
868MHz, 900MHz, 1.8GHz, 1.9GHz GSM, WiMax™ PCB Trace RF Antenna 868MHz ~ 960MHz, 1.71GHz ~ 1.99GHz 1dBi MMCX Surface Mount
Request a Quote Datasheet
Description
868MHz, 900MHz, 1.8GHz, 1.9GHz GSM, WiMax™ PCB Trace RF Antenna 868MHz ~ 960MHz, 1.71GHz ~ 1.99GHz 1dBi MMCX Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 994-1167-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
994-1167-ND
RF Antennas 994-1167-ND
868MHz, 900MHz, 1.8GHz, 1.9GHz GSM, WiMax™ PCB Trace RF Antenna 868MHz ~ 960MHz, 1.71GHz ~ 1.99GHz 1dBi MMCX Surface Mount

868MHz, 900MHz, 1.8GHz, 1.9GHz GSM, WiMax™ PCB Trace RF Antenna 868MHz ~ 960MHz, 1.71GHz ~ 1.99GHz 1dBi MMCX Surface Mount

Buy Now Datasheet
RF Antennas - MAF95050 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
MAF95050
RF Antennas MAF95050
868MHz, 900MHz, 1.8GHz, 1.9GHz GSM, WiMax™ PCB Trace RF Antenna 868MHz ~ 960MHz, 1.71GHz ~ 1.99GHz 1dBi MMCX Surface Mount

868MHz, 900MHz, 1.8GHz, 1.9GHz GSM, WiMax™ PCB Trace RF Antenna 868MHz ~ 960MHz, 1.71GHz ~ 1.99GHz 1dBi MMCX Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 994-1167-ND MAF95050
Product Name RF Antennas RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, WiMax™ GSM, WiMax™
Primary Frequency Range 868.0 to 1900.0 MHz
Gain 1 dB
VSWR 2.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 1513259-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GSM 900, GSM, CDMA 1900, ISM, GSM 1800, CDMA 850, Cellular, LTE, ZigBee
Polarization Linear
Primary Frequency Range 824.0 to 1990.0 MHz
View Details
6 suppliers
RFID Antennas - 2272062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications RFID
Primary Frequency Range 704.0 to 5800.0 MHz
Connectors SMA
View Details
Log Periodic Antenna - Model SAS-512-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details