TE Connectivity RF Antennas MAF95022

Description
868MHz, 900MHz, 1.8GHz, 1.9GHz GSM, WLAN PCB Trace RF Antenna 868MHz ~ 960MHz, 1.71GHz ~ 1.99GHz 1dBi MMS Female Surface Mount
Description
868MHz, 900MHz, 1.8GHz, 1.9GHz GSM, WLAN PCB Trace RF Antenna 868MHz ~ 960MHz, 1.71GHz ~ 1.99GHz 1dBi MMS Female Surface Mount
Datasheet
Datasheet Summary
Powered by GS/AI

The MAF95022 is a multi-band RF antenna designed for internal applications, operating across frequencies of 868 MHz, 900 MHz, 1800 MHz, and 1900 MHz. It features a gain of 1.0 dBi and has dimensions of 80 mm x 30 mm x 1.5 mm. The antenna is equipped with a 4-inch Brown RG-178 cable and utilizes an MMS RA plug connector. This antenna is suitable for various wireless communication applications, including GSM and WLAN, making it a versatile choice for engineers looking to integrate reliable RF solutions into their projects.

Datasheet Summary
Powered by GS/AI

The MAF95022 is a multi-band RF antenna designed for internal applications, operating across frequencies of 868 MHz, 900 MHz, 1800 MHz, and 1900 MHz. It features a gain of 1.0 dBi and has dimensions of 80 mm x 30 mm x 1.5 mm. The antenna is equipped with a 4-inch Brown RG-178 cable and utilizes an MMS RA plug connector. This antenna is suitable for various wireless communication applications, including GSM and WLAN, making it a versatile choice for engineers looking to integrate reliable RF solutions into their projects.

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - MAF95022 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
MAF95022
RF Antennas MAF95022
868MHz, 900MHz, 1.8GHz, 1.9GHz GSM, WLAN PCB Trace RF Antenna 868MHz ~ 960MHz, 1.71GHz ~ 1.99GHz 1dBi MMS Female Surface Mount

868MHz, 900MHz, 1.8GHz, 1.9GHz GSM, WLAN PCB Trace RF Antenna 868MHz ~ 960MHz, 1.71GHz ~ 1.99GHz 1dBi MMS Female Surface Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number MAF95022
Product Name RF Antennas
Applications GSM, WLAN
Unlock Full Specs
to access all available technical data

Similar Products

Antennas -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Bilogical Antenna - Model SAS-521-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
GPS/GLONASS L1+L2 Passive Ceramic Patch Antenna (8x8x4mm) - ET-GPL12-84 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Right Hand Circular
Primary Frequency Range 1227.6 to 1575.0 MHz
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details