TE Connectivity Antennas MAF94051

Description
Configuration Features Antenna Style : Dipole Antenna Type : Terminal/Duck Band Type : Dual Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 4900 - 5875 Frequency Category : 2400 - 5950 Gain (Max) (DB) : 3.4 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Dipole Antenna Type : Terminal/Duck Band Type : Dual Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 4900 - 5875 Frequency Category : 2400 - 5950 Gain (Max) (DB) : 3.4 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - MAF94051 - TE Connectivity
Berwyn, PA, United States
Antennas
MAF94051
Antennas MAF94051
Configuration Features Antenna Style : Dipole Antenna Type : Terminal/Duck Band Type : Dual Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 4900 - 5875 Frequency Category : 2400 - 5950 Gain (Max) (DB) : 3.4 Peak Gain (DBI) : 3 < 6

Configuration Features


  • Antenna Style : Dipole
  • Antenna Type : Terminal/Duck
  • Band Type : Dual Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : Wi-Fi
  • Primary Application : Wi-Fi

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount

Operation/Application


  • Antenna Environment : Indoor, Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : RP-SMA

Signal Characteristics


  • Frequency Band (MHZ) : 2400 - 2500, 4900 - 5875
  • Frequency Category : 2400 - 5950
  • Gain (Max) (DB) : 3.4
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - 994-1031-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
994-1031-ND
RF Antennas 994-1031-ND
2.4GHz, 5.5GHz Wi-Fi, WLAN Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz 2.1dBi, 3.4dBi RP-SMA Male Connector Mount

2.4GHz, 5.5GHz Wi-Fi, WLAN Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz 2.1dBi, 3.4dBi RP-SMA Male Connector Mount

Buy Now Datasheet
RF Antennas - MAF94051 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
MAF94051
RF Antennas MAF94051
2.4GHz, 5.5GHz Wi-Fi, WLAN Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz 2.1dBi, 3.4dBi RP-SMA Male Connector Mount

2.4GHz, 5.5GHz Wi-Fi, WLAN Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz 2.1dBi, 3.4dBi RP-SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number MAF94051 994-1031-ND MAF94051
Product Name Antennas RF Antennas RF Antennas
Applications Wi-Fi Modem or Wireless Network; Wi-Fi, WLAN Wi-Fi, WLAN
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 5875.0 MHz 2400.0 to 5500.0 MHz
Gain 3 to 6 dB 2.1 to 3.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2118909-6 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2108912-1 - TE Connectivity
TE Connectivity
Specs
Applications GNSS
Pattern Type Directional
Polarization Right Hand Circular
View Details
4 suppliers
Antennas - 1-2344654-0 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2118059-4 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details