TE Connectivity ™ Attenuators - MAAV-007941 MAAV-007941

Description
Manufacturer: Tyco Electronics Win Source Part Number: 1211575-MAAV-007941 Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Tyco Electronics Win Source Part Number: 1211575-MAAV-007941 Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Attenuators - MAAV-007941
1211575-MAAV-007941
Attenuators - MAAV-007941 1211575-MAAV-007941
Manufacturer: Tyco Electronics Win Source Part Number: 1211575-MAAV-007941 Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Tyco Electronics
Win Source Part Number: 1211575-MAAV-007941
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now
2.0 GHz Attenuator - 852-MAAV-007941 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.0 GHz Attenuator
852-MAAV-007941
2.0 GHz Attenuator 852-MAAV-007941
Voltage Variable Absorptive Attenuator 12dB, DC - 2.0 GHz Product overview: MAAV-007941 from Tyco Electronics is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.0 GHz. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 2.0 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAAV-007941 can be used for catalog matching and distributor lookup.

Voltage Variable Absorptive Attenuator 12dB, DC - 2.0 GHz Product overview: MAAV-007941 from Tyco Electronics is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.0 GHz. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 2.0 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAAV-007941 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Attenuators RF Attenuators
Product Number 1211575-MAAV-007941 852-MAAV-007941
Product Name Attenuators - MAAV-007941 2.0 GHz Attenuator
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-24-01-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Attenuator - Digitally Controlled - AA264-87-B - Richardson RFPD
Specs
Number of Bits 4
Frequency 0.5000 to 2 GHz
Insertion Loss 1.8 dB
View Details
Coaxial Attenuator 2W – N DC-3GHz - UIYCA2AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details